Allegro MicroSystems Inc. Gate Driver IC A6862KLPTR-T

Description
Buffer/Inverter Based MOSFET Driver, Product overview: A6862KLPTR-T from Allegro MicroSystems is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-A6862KLPTR-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Buffer/Inverter Based MOSFET Driver, Product overview: A6862KLPTR-T from Allegro MicroSystems is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-A6862KLPTR-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-A6862KLPTR-T
Gate Driver IC 730-A6862KLPTR-T
Buffer/Inverter Based MOSFET Driver, Product overview: A6862KLPTR-T from Allegro MicroSystems is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-A6862KLPTR-T can be used for catalog matching and distributor lookup.

Buffer/Inverter Based MOSFET Driver, Product overview: A6862KLPTR-T from Allegro MicroSystems is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-A6862KLPTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - 620-A6862KLPTR-TDKR-ND - DigiKey
Thief River Falls, MN, United States
High-Side Gate Driver IC Non-Inverting 16-eTSSOP-EP

High-Side Gate Driver IC Non-Inverting 16-eTSSOP-EP

Buy Now Datasheet
Gate Drivers - 620-A6862KLPTR-TTR-ND - DigiKey
Thief River Falls, MN, United States
High-Side Gate Driver IC Non-Inverting 16-eTSSOP-EP

High-Side Gate Driver IC Non-Inverting 16-eTSSOP-EP

Buy Now Datasheet
Gate Drivers - 620-A6862KLPTR-TCT-ND - DigiKey
Thief River Falls, MN, United States
High-Side Gate Driver IC Non-Inverting 16-eTSSOP-EP

High-Side Gate Driver IC Non-Inverting 16-eTSSOP-EP

Buy Now Datasheet
Gate Drivers - A6862KLPTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
A6862KLPTR-T
Gate Drivers A6862KLPTR-T
High-Side Gate Driver IC Non-Inverting 16-eTSSOP-EP

High-Side Gate Driver IC Non-Inverting 16-eTSSOP-EP

Buy Now Datasheet
Mosfet Driver, High/low Side, Tssop-16; No. Of Channels Allegro Microsystems - 05AC2968 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, High/low Side, Tssop-16; No. Of Channels Allegro Microsystems
05AC2968
Mosfet Driver, High/low Side, Tssop-16; No. Of Channels Allegro Microsystems 05AC2968
MOSFET DRIVER, HIGH/LOW SIDE, TSSOP-16; No. of Channels:3Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:TSSOP; Input Type:Non-Inverting; Source Current:- RoHS Compliant: Yes

MOSFET DRIVER, HIGH/LOW SIDE, TSSOP-16; No. of Channels:3Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:TSSOP; Input Type:Non-Inverting; Source Current:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC GATE DRIVER 16TSSOP - 26-A6862KLPTR-T - Utmel Electronic Limited
Hong Kong, China
IC GATE DRIVER 16TSSOP
26-A6862KLPTR-T
IC GATE DRIVER 16TSSOP 26-A6862KLPTR-T
IC GATE DRIVER 16TSSOP

IC GATE DRIVER 16TSSOP

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - A6862KLPTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
A6862KLPTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers A6862KLPTR-T
IC GATE DRVR HIGH-SIDE 16TSSOP

IC GATE DRVR HIGH-SIDE 16TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-A6862KLPTR-T 620-A6862KLPTR-TDKR-ND A6862KLPTR-T 05AC2968 26-A6862KLPTR-T A6862KLPTR-T
Product Name Gate Driver IC Gate Drivers Gate Drivers Mosfet Driver, High/low Side, Tssop-16; No. Of Channels Allegro Microsystems IC GATE DRIVER 16TSSOP Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Supply Voltage 4.5 to ? volts 4.5 to 50 volts 4.5 to 50 volts 4.5 to 50 volts 50 to 4.5 volts
Driver Type Three-phase High-side High-side; Low-side
Output Configuration Noninverting Inverting; Noninverting
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDN2559EBTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Clock Buffers, Drivers - SI5330M-A00233-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
 - 55154J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details