Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays SIB911DK-T1-E3

Description
Win Source Part Number: 1278483-SIB911DK-T1- E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 2.6A Rds On (Max) @ Id, Vgs: 295mOhm @ 1.5A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power - Max: 3.1W Package / Case: PowerPAK® SC-75-6L Dual Supplier Device Package: PowerPAK® SC-75-6L Dual Gate Charge (Qg) (Max) @ Vgs: 4nC @ 8V Input Capacitance (Ciss) (Max) @ Vds: 115pF @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIB911DK-T1-E3CT,SIB 911DK-T1-E3TR,SIB911 DK-T1-E3DKR,SIB911DK T1E3 Base Product Number: SIB911 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278483-SIB911DK-T1- E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 2.6A Rds On (Max) @ Id, Vgs: 295mOhm @ 1.5A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power - Max: 3.1W Package / Case: PowerPAK® SC-75-6L Dual Supplier Device Package: PowerPAK® SC-75-6L Dual Gate Charge (Qg) (Max) @ Vgs: 4nC @ 8V Input Capacitance (Ciss) (Max) @ Vds: 115pF @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIB911DK-T1-E3CT,SIB 911DK-T1-E3TR,SIB911 DK-T1-E3DKR,SIB911DK T1E3 Base Product Number: SIB911 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278483-SIB911DK-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278483-SIB911DK-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278483-SIB911DK-T1-E3
Win Source Part Number: 1278483-SIB911DK-T1- E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 2.6A Rds On (Max) @ Id, Vgs: 295mOhm @ 1.5A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power - Max: 3.1W Package / Case: PowerPAK® SC-75-6L Dual Supplier Device Package: PowerPAK® SC-75-6L Dual Gate Charge (Qg) (Max) @ Vgs: 4nC @ 8V Input Capacitance (Ciss) (Max) @ Vds: 115pF @ 10V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIB911DK-T1-E3CT,SIB 911DK-T1-E3TR,SIB911 DK-T1-E3DKR,SIB911DK T1E3 Base Product Number: SIB911 Product Status: Obsolete

Win Source Part Number: 1278483-SIB911DK-T1-E3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 2.6A
Rds On (Max) @ Id, Vgs: 295mOhm @ 1.5A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power - Max: 3.1W
Package / Case: PowerPAK® SC-75-6L Dual
Supplier Device Package: PowerPAK® SC-75-6L Dual
Gate Charge (Qg) (Max) @ Vgs: 4nC @ 8V
Input Capacitance (Ciss) (Max) @ Vds: 115pF @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIB911DK-T1-E3CT,SIB911DK-T1-E3TR,SIB911DK-T1-E3DKR,SIB911DKT1E3
Base Product Number: SIB911
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1278483-SIB911DK-T1-E3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 154873 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKQB200N75CP2 - AIKQB200N75CP2 - Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; PG-TO247-3
Transistor Grade / Operating Range Automotive
View Details
2-input OR gate - 74HCT1G32GZYL - Nexperia B.V.
Specs
Package Type SOT8065-1 SOT8065-1
View Details