Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays SIA511DJ-T1-GE3

Description
Win Source Part Number: 1278482-SIA511DJ-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 12V Current - Continuous Drain (Id) @ 25°C: 4.5A Rds On (Max) @ Id, Vgs: 40mOhm @ 4.2A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power - Max: 6.5W Package / Case: PowerPAK® SC-70-6 Dual Supplier Device Package: PowerPAK® SC-70-6 Dual Gate Charge (Qg) (Max) @ Vgs: 12nC @ 8V Input Capacitance (Ciss) (Max) @ Vds: 400pF @ 6V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIA511DJ-T1-GE3TR,SI A511DJT1GE3,SIA511DJ -T1-GE3CT,SIA511DJ-T 1-GE3DKR Base Product Number: SIA511 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278482-SIA511DJ-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 12V Current - Continuous Drain (Id) @ 25°C: 4.5A Rds On (Max) @ Id, Vgs: 40mOhm @ 4.2A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power - Max: 6.5W Package / Case: PowerPAK® SC-70-6 Dual Supplier Device Package: PowerPAK® SC-70-6 Dual Gate Charge (Qg) (Max) @ Vgs: 12nC @ 8V Input Capacitance (Ciss) (Max) @ Vds: 400pF @ 6V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIA511DJ-T1-GE3TR,SI A511DJT1GE3,SIA511DJ -T1-GE3CT,SIA511DJ-T 1-GE3DKR Base Product Number: SIA511 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278482-SIA511DJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278482-SIA511DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278482-SIA511DJ-T1-GE3
Win Source Part Number: 1278482-SIA511DJ-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 12V Current - Continuous Drain (Id) @ 25°C: 4.5A Rds On (Max) @ Id, Vgs: 40mOhm @ 4.2A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power - Max: 6.5W Package / Case: PowerPAK® SC-70-6 Dual Supplier Device Package: PowerPAK® SC-70-6 Dual Gate Charge (Qg) (Max) @ Vgs: 12nC @ 8V Input Capacitance (Ciss) (Max) @ Vds: 400pF @ 6V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIA511DJ-T1-GE3TR,SI A511DJT1GE3,SIA511DJ -T1-GE3CT,SIA511DJ-T 1-GE3DKR Base Product Number: SIA511 Product Status: Obsolete

Win Source Part Number: 1278482-SIA511DJ-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 12V
Current - Continuous Drain (Id) @ 25°C: 4.5A
Rds On (Max) @ Id, Vgs: 40mOhm @ 4.2A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power - Max: 6.5W
Package / Case: PowerPAK® SC-70-6 Dual
Supplier Device Package: PowerPAK® SC-70-6 Dual
Gate Charge (Qg) (Max) @ Vgs: 12nC @ 8V
Input Capacitance (Ciss) (Max) @ Vds: 400pF @ 6V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIA511DJ-T1-GE3TR,SIA511DJT1GE3,SIA511DJ-T1-GE3CT,SIA511DJ-T1-GE3DKR
Base Product Number: SIA511
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA511DJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA511DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA511DJ-T1-GE3
MOSFET N/P-CH 12V 4.5A SC70-6

MOSFET N/P-CH 12V 4.5A SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1278482-SIA511DJ-T1-GE3 SIA511DJ-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRFS4127TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers