Vishay Intertechnology, Inc. Single FETs, MOSFETs SIA453EDJ-T1-GE3

Description
P-Channel 30V 24A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6
Request a Quote Datasheet
Description
P-Channel 30V 24A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIA453EDJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA453EDJ-T1-GE3TR-ND
Single FETs, MOSFETs SIA453EDJ-T1-GE3TR-ND
P-Channel 30V 24A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 30V 24A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA453EDJ-T1-GE3 - 1096377-SIA453EDJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA453EDJ-T1-GE3
1096377-SIA453EDJ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA453EDJ-T1-GE3 1096377-SIA453EDJ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096377-SIA453EDJ-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.5W (Ta), 19W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Single Dimension: PowerPAK SC-70-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 66nC @ 10V Max Input Capacitance: 1900pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 18.5 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096377-SIA453EDJ-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.5W (Ta), 19W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Single
Dimension: PowerPAK SC-70-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 66nC @ 10V
Max Input Capacitance: 1900pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 18.5 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 24A MOSFET Transistor
278-SIA453EDJ-T1-GE3
30V 24A MOSFET Transistor 278-SIA453EDJ-T1-GE3
MOSFET P-CH 30V 24A PPAK SC70-6 Product overview: SIA453EDJ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA453EDJ-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 24A PPAK SC70-6 Product overview: SIA453EDJ-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA453EDJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA453EDJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA453EDJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA453EDJ-T1-GE3
MOSFET P-CH 30V 24A PPAK SC70-6

MOSFET P-CH 30V 24A PPAK SC70-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIA453EDJ-T1-GE3TR-ND 1096377-SIA453EDJ-T1-GE3 278-SIA453EDJ-T1-GE3 SIA453EDJ-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA453EDJ-T1-GE3 30V 24A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type PowerPAK® SC-70-6 SOT3; PowerPAK SC-70-6 Single Tape & Reel (TR) 1900 pF @ 15 V
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF6218S - 1149801-AUIRF6218S - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details