Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149801-AUIRF6218S
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
P-Channel 150V 27A (Tc) 250W (Tc) Surface Mount PG-TO263-3
MOSFET P-CH 150V 27A D2PAK Product overview: AUIRF6218S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF6218S can be used for catalog matching and distributor lookup.
MOSFET P-CH 150V 27A D2PAK
MOSFET P-CH 150V 27A D2PAK
AUIRF6218 - 20V-150V P-CHANNEL A
MOSFET Automotive MOSFET 27A, 71 nC, D2Pak
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1149801-AUIRF6218S | AUIRF6218S-ND | 278-AUIRF6218S | AUIRF6218S | AUIRF6218S | AUIRF6218S |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF6218S | Single FETs, MOSFETs | 150V 27A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Package Type | SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tube | 110 nC @ 10 V | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Polarity | P-Channel | P-Channel; P-Channel | ||||
| Transistor Grade / Operating Range | Automotive | |||||
| PD | 250000 milliwatts | 250000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |