Vishay Intertechnology, Inc. PMIC - PMIC - Battery Chargers - SI9731DQ-T SI9731DQ-T

Description
Manufacturer: Vishay Win Source Part Number: 211696-SI9731DQ-T Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 3 Current - Charging: Constant, Pulsed Battery Pack Voltage: 4.1V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Programmable Fault Protection: Over Temperature, Over Voltage Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 211696-SI9731DQ-T Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 3 Current - Charging: Constant, Pulsed Battery Pack Voltage: 4.1V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Programmable Fault Protection: Over Temperature, Over Voltage Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - SI9731DQ-T - 211696-SI9731DQ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - SI9731DQ-T
211696-SI9731DQ-T
PMIC - PMIC - Battery Chargers - SI9731DQ-T 211696-SI9731DQ-T
Manufacturer: Vishay Win Source Part Number: 211696-SI9731DQ-T Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 3 Current - Charging: Constant, Pulsed Battery Pack Voltage: 4.1V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Programmable Fault Protection: Over Temperature, Over Voltage Maximum Supply Voltage: 12V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 211696-SI9731DQ-T
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 3
Current - Charging: Constant, Pulsed
Battery Pack Voltage: 4.1V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Programmable Fault Protection: Over Temperature, Over Voltage
Maximum Supply Voltage: 12V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 211696-SI9731DQ-T
Product Name PMIC - PMIC - Battery Chargers - SI9731DQ-T
Features Over Voltage Protection
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - UCC3956N - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Supply Voltage 4.1 volts
View Details
BQ2002G NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002GPN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
6 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details