2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path 49-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1023868-BQ24160YFFT
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2.5A
Battery Pack Voltage: 3.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 49-DSBGA (2.8x2.8)
Programmable Fault Protection: Over Temperature, Over Voltage
Maximum Supply Voltage: 10V
Alternative Parts (Cross-Reference): BQ24160ARGER; BQ24160YFFR; BQ24160ARGET;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 49DSBGA
IC BATT CHG LI-ION 1CELL 49DSBGA
IC BATT CHG LI-ION 1CELL 49DSBGA
IC BATT CHG LI-ION 1CELL 49DSBGA
IC BATT CHG LI-ION 1CELL 49DSBGA
Charger IC Lithium Ion/Polymer 49-DSBGA (2.8x2.8)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24160YFFT | 1023868-BQ24160YFFT | 296-BQ24160YFFTTR-ND | BQ24160YFFT | BQ24160YFFT | BQ24160YFFT |
| Product Name | BQ24160 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path | PMIC - PMIC - Battery Chargers - BQ24160YFFT | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Charger Type | Switching | |||||
| Features | Lead-Free | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Package Type | DSBGA,VQFN | BGA; 49-DSBGA (2.8x2.8) | 49-UFBGA, DSBGA | BGA | BGA; 49-UFBGA, DSBGA | |
| Supply Voltage | 10 volts | 10 volts | 10 volts | 3.7 volts | ||
| Charge Current | 2500 mA | 2500 mA | 2500 mA | 2500 mA |