Vishay Intertechnology, Inc. P-Channel 5.1A 30V MOSFET Transistor SI9435DY-T1-E3

Description
Small Signal Field-Effect Transistor, 5.1A I(D), 30V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, LEAD FREE, SOP-8 Product overview: SI9435DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 5.1A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.1A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9435DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Small Signal Field-Effect Transistor, 5.1A I(D), 30V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, LEAD FREE, SOP-8 Product overview: SI9435DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 5.1A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.1A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9435DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 5.1A 30V MOSFET Transistor
278-SI9435DY-T1-E3
P-Channel 5.1A 30V MOSFET Transistor 278-SI9435DY-T1-E3
Small Signal Field-Effect Transistor, 5.1A I(D), 30V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, LEAD FREE, SOP-8 Product overview: SI9435DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 5.1A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.1A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9435DY-T1-E3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 5.1A I(D), 30V, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, LEAD FREE, SOP-8 Product overview: SI9435DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 5.1A, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5.1A, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9435DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 190181-SI9435DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
190181-SI9435DY-T1-E3
Discrete Semiconductor Products 190181-SI9435DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 190181-SI9435DY-T1-E 3 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: PowerTrench Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SO FET Type: MOSFET P-Channel, Metal Oxide FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 5.3A (Ta) Rds On (Max) @ Id, Vgs: 50 mOhm @ 5.3A, 10V Vgs(th) (Max) @ Id: 3V @ 250μA Gate Charge (Qg) @ Vgs: 23nC @ 10V Input Capacitance (Ciss) @ Vds: 690pF @ 15V Power - Max: 1W Family Name: Si9435DY Alternative Parts (Cross-Reference): NDS9430_NL; UT9435HZG-S08-R; NDS9430; UT9435HZL-S08-R; Introduction Date: April 07, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 190181-SI9435DY-T1-E3
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Series: PowerTrench
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SO
FET Type: MOSFET P-Channel, Metal Oxide
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 5.3A (Ta)
Rds On (Max) @ Id, Vgs: 50 mOhm @ 5.3A, 10V
Vgs(th) (Max) @ Id: 3V @ 250μA
Gate Charge (Qg) @ Vgs: 23nC @ 10V
Input Capacitance (Ciss) @ Vds: 690pF @ 15V
Power - Max: 1W
Family Name: Si9435DY
Alternative Parts (Cross-Reference): NDS9430_NL; UT9435HZG-S08-R; NDS9430; UT9435HZL-S08-R;
Introduction Date: April 07, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI9435DY-T1-E3 190181-SI9435DY-T1-E3
Product Name P-Channel 5.1A 30V MOSFET Transistor Discrete Semiconductor Products
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel 110A 55V 0.008ohm MOSFET Transistor - 278-AUIRFP064N - ERSAELECTRONICS PTE. LTD.
Specs
PD 200000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers
60 V, 360 mA N-channel Trench MOSFET - 2N7002P,235 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 360000 milliamps
View Details
5 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310702SCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
PMIC - PMIC - Gate Drivers - LM2725M/NOPB - 1053308-LM2725M/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ 0.0 to 125 C (32 to 257 F)
Package Type SOT3; 8-SOIC
View Details