Vishay Precision Group Universal I/p Switch Mode Controller, Soic-16; Supply Voltage Min Vishay SI9120DY-T1-E3

Description
UNIVERSAL I/P SWITCH MODE CONTROLLER, SOIC-16; Supply Voltage Min:9.5V; Supply Voltage Max:13.5V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SOIC; No. of Pins:16Pins; Switching Frequency:3MHz; Product Range:-RoHS Compliant: Yes
Datasheet
Description
UNIVERSAL I/P SWITCH MODE CONTROLLER, SOIC-16; Supply Voltage Min:9.5V; Supply Voltage Max:13.5V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SOIC; No. of Pins:16Pins; Switching Frequency:3MHz; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal I/p Switch Mode Controller, Soic-16; Supply Voltage Min Vishay - 65K2733 - Newark, An Avnet Company
Chicago, IL, United States
Universal I/p Switch Mode Controller, Soic-16; Supply Voltage Min Vishay
65K2733
Universal I/p Switch Mode Controller, Soic-16; Supply Voltage Min Vishay 65K2733
UNIVERSAL I/P SWITCH MODE CONTROLLER, SOIC-16; Supply Voltage Min:9.5V; Supply Voltage Max:13.5V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SOIC; No. of Pins:16Pins; Switching Frequency:3MHz; Product Range:-RoHS Compliant: Yes

UNIVERSAL I/P SWITCH MODE CONTROLLER, SOIC-16; Supply Voltage Min:9.5V; Supply Voltage Max:13.5V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SOIC; No. of Pins:16Pins; Switching Frequency:3MHz; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 65K2733
Product Name Universal I/p Switch Mode Controller, Soic-16; Supply Voltage Min Vishay
Supply Voltage Other; 9.5V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923322 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 3 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260809-SI32184-A-GM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers