Nexperia B.V. Bus buffer/line driver; 3-state 74AHC1G125GZYL

Description
The 74AHC1G125/74AHCT1G1 25 is a single buffer/line driver with 3-state output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity Symmetrical output impedance CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Balanced propagation delays Multiple package options Input levels: For 74AHC1G125: CMOS level For 74AHCT1G125: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AHC1G125/74AHCT1G1 25 is a single buffer/line driver with 3-state output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity Symmetrical output impedance CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Balanced propagation delays Multiple package options Input levels: For 74AHC1G125: CMOS level For 74AHCT1G125: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bus buffer/line driver; 3-state - 74AHC1G125GZYL - Nexperia B.V.
Nijmegen, Netherlands
Bus buffer/line driver; 3-state
74AHC1G125GZYL
Bus buffer/line driver; 3-state 74AHC1G125GZYL
The 74AHC1G125/74AHCT1G1 25 is a single buffer/line driver with 3-state output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity Symmetrical output impedance CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Balanced propagation delays Multiple package options Input levels: For 74AHC1G125: CMOS level For 74AHCT1G125: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AHC1G125/74AHCT1G125 is a single buffer/line driver with 3-state output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • Symmetrical output impedance
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Balanced propagation delays
  • Multiple package options
  • Input levels:
    • For 74AHC1G125: CMOS level
    • For 74AHCT1G125: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number 74AHC1G125GZYL
Product Name Bus buffer/line driver; 3-state
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7757734P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer & Line Driver
Features RoHS
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
16-bit buffer/line driver; 3-state - 74ALVT16244DGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
 - 74ALVT162823DGGS - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT-364-1
View Details