Vishay Intertechnology, Inc. Single FETs, MOSFETs SI8817DB-T2-E1

Description
P-Channel 20V 2.1A (Ta) 500mW (Ta) Surface Mount 4-Microfoot
Request a Quote Datasheet
Description
P-Channel 20V 2.1A (Ta) 500mW (Ta) Surface Mount 4-Microfoot
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI8817DB-T2-E1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8817DB-T2-E1CT-ND
Single FETs, MOSFETs SI8817DB-T2-E1CT-ND
P-Channel 20V 2.1A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

P-Channel 20V 2.1A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

Buy Now Datasheet
Single FETs, MOSFETs - SI8817DB-T2-E1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8817DB-T2-E1TR-ND
Single FETs, MOSFETs SI8817DB-T2-E1TR-ND
P-Channel 20V 2.1A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

P-Channel 20V 2.1A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

Buy Now Datasheet
Single FETs, MOSFETs - SI8817DB-T2-E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8817DB-T2-E1DKR-ND
Single FETs, MOSFETs SI8817DB-T2-E1DKR-ND
P-Channel 20V 2.1A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

P-Channel 20V 2.1A (Ta) 500mW (Ta) Surface Mount 4-Microfoot

Buy Now Datasheet
FETs - Single - SI8817DB-T2-E1 - 801113-SI8817DB-T2-E1 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SI8817DB-T2-E1
801113-SI8817DB-T2-E1
FETs - Single - SI8817DB-T2-E1 801113-SI8817DB-T2-E1
Manufacturer: Vishay Siliconix Win Source Part Number: 801113-SI8817DB-T2-E 1 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20V Supplier Device Package: 4-Microfoot Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 4-XFBGA Power Dissipation (Maximum): 500mW Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 76mOhm at 1A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 19nC at 8V Input Capacitance (Ciss) (Maximum) at Vds: 615pF at 10V Vgs(th) (Maximum) at Id: 1V at 250μA Maximum Vgs: ±8V

Manufacturer: Vishay Siliconix
Win Source Part Number: 801113-SI8817DB-T2-E1
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20V
Supplier Device Package: 4-Microfoot
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-XFBGA
Power Dissipation (Maximum): 500mW
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 76mOhm at 1A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 19nC at 8V
Input Capacitance (Ciss) (Maximum) at Vds: 615pF at 10V
Vgs(th) (Maximum) at Id: 1V at 250μA
Maximum Vgs: ±8V

Buy Now
Singapore, Singapore
20V MOSFET Transistor
278-SI8817DB-T2-E1
20V MOSFET Transistor 278-SI8817DB-T2-E1
MOSFET P-CH 20V MICROFOOT Product overview: SI8817DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8817DB-T2-E1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V MICROFOOT Product overview: SI8817DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8817DB-T2-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 20V, 2.9A, Micro Foot Rohs Compliant Vishay - 57AJ0479 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 2.9A, Micro Foot Rohs Compliant Vishay
57AJ0479
Mosfet, P-Ch, 20V, 2.9A, Micro Foot Rohs Compliant Vishay 57AJ0479
MOSFET, P-CH, 20V, 2.9A, MICRO FOOT ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 2.9A, MICRO FOOT ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8817DB-T2-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8817DB-T2-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8817DB-T2-E1
MOSFET P-CH 20V 4MICROFOOT

MOSFET P-CH 20V 4MICROFOOT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -20V Vds 8V Vgs MICRO FOOT 0.8 x 0.8

MOSFET -20V Vds 8V Vgs MICRO FOOT 0.8 x 0.8

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI8817DB-T2-E1CT-ND 801113-SI8817DB-T2-E1 278-SI8817DB-T2-E1 57AJ0479 SI8817DB-T2-E1 SI8817DB-T2-E1
Product Name Single FETs, MOSFETs FETs - Single - SI8817DB-T2-E1 20V MOSFET Transistor Mosfet, P-Ch, 20V, 2.9A, Micro Foot Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF2903ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers