Vishay Precision Group Single FETs, MOSFETs SI8416DB-T2-E1

Description
N-Channel 8V 16A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)
Request a Quote Datasheet
Description
N-Channel 8V 16A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI8416DB-T2-E1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8416DB-T2-E1CT-ND
Single FETs, MOSFETs SI8416DB-T2-E1CT-ND
N-Channel 8V 16A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)

N-Channel 8V 16A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)

Buy Now Datasheet
Single FETs, MOSFETs - SI8416DB-T2-E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8416DB-T2-E1DKR-ND
Single FETs, MOSFETs SI8416DB-T2-E1DKR-ND
N-Channel 8V 16A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)

N-Channel 8V 16A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)

Buy Now Datasheet
Single FETs, MOSFETs - SI8416DB-T2-E1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI8416DB-T2-E1TR-ND
Single FETs, MOSFETs SI8416DB-T2-E1TR-ND
N-Channel 8V 16A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)

N-Channel 8V 16A (Tc) 2.77W (Ta), 13W (Tc) Surface Mount 6-Micro Foot™ (1.5x1)

Buy Now Datasheet
MOSFETs - 2567395P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567395P
MOSFETs 2567395P
N-Ch Micro Foot 1.5x1 8V 23mohms @ 4.5V

N-Ch Micro Foot 1.5x1 8V 23mohms @ 4.5V

Supplier's Site
MOSFETs - 2567395 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567395
MOSFETs 2567395
N-Ch Micro Foot 1.5x1 8V 23mohms @ 4.5V

N-Ch Micro Foot 1.5x1 8V 23mohms @ 4.5V

Supplier's Site
MOSFETs - 2567394 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567394
MOSFETs 2567394
N-Ch Micro Foot 1.5x1 8V 23mohms @ 4.5V

N-Ch Micro Foot 1.5x1 8V 23mohms @ 4.5V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277583-SI8416DB-T2-E1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277583-SI8416DB-T2-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277583-SI8416DB-T2-E1
Win Source Part Number: 1277583-SI8416DB-T2- E1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 8 V Current - Continuous Drain (Id) @ 25°C: 16A (Tc) Rds On (Max) @ Id, Vgs: 23mOhm @ 1.5A, 4.5V Vgs(th) (Max) @ Id: 800mV @ 250µA Power Dissipation (Max): 2.77W (Ta), 13W (Tc) Package / Case: 6-UFBGA Supplier Device Package: 6-Micro Foot™ (1.5x1) Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1470 pF @ 4 V Vgs (Max): ±5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI8416DB-T2-E1,SI841 6DB-T2-E1DKR,SI8416D B-T2-E1CT,SI8416DB-T 2-E1TR Base Product Number: SI8416 Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V

Win Source Part Number: 1277583-SI8416DB-T2-E1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 8 V
Current - Continuous Drain (Id) @ 25°C: 16A (Tc)
Rds On (Max) @ Id, Vgs: 23mOhm @ 1.5A, 4.5V
Vgs(th) (Max) @ Id: 800mV @ 250µA
Power Dissipation (Max): 2.77W (Ta), 13W (Tc)
Package / Case: 6-UFBGA
Supplier Device Package: 6-Micro Foot™ (1.5x1)
Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1470 pF @ 4 V
Vgs (Max): ±5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SI8416DB-T2-E1,SI8416DB-T2-E1DKR,SI8416DB-T2-E1CT,SI8416DB-T2-E1TR
Base Product Number: SI8416
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V

Buy Now Datasheet
Singapore, Singapore
8V 16A 13W BGA MOSFET Transistor
278-SI8416DB-T2-E1
8V 16A 13W BGA MOSFET Transistor 278-SI8416DB-T2-E1
N-CH MOSFET, 8V, 16A, 23mR, BGA, 13W, 1.5x1mm Product overview: SI8416DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 16A, 13W, BGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 16A, 13W, BGA, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8416DB-T2-E1 can be used for catalog matching and distributor lookup.

N-CH MOSFET, 8V, 16A, 23mR, BGA, 13W, 1.5x1mm Product overview: SI8416DB-T2-E1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 16A, 13W, BGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 16A, 13W, BGA, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI8416DB-T2-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI8416DB-T2-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI8416DB-T2-E1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI8416DB-T2-E1
MOSFET N-CH 8V 16A 6MICRO FOOT

MOSFET N-CH 8V 16A 6MICRO FOOT

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 8V Vds 5V Vgs MICRO FOOT 1.5 x 1

MOSFET 8V Vds 5V Vgs MICRO FOOT 1.5 x 1

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI8416DB-T2-E1CT-ND 2567395P 1277583-SI8416DB-T2-E1 278-SI8416DB-T2-E1 SI8416DB-T2-E1 SI8416DB-T2-E1
Product Name Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 8V 16A 13W BGA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data