Manufacturer: Vishay
Win Source Part Number: 028674-SI7852DP-T1-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.9W (Ta)
Family Name: Si7852DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 7.6A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA (Min)
Max Gate Charge: 41nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16.5 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): DMTH8012LPS-13; DMTH8012LPSQ-13; FDMS3572-F095; FDMS86381-F085;
Introduction Date: May 23, 2001
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs
N-Channel MOSFET, 80V, 7.6A, 16.5mR, SOIC, PowerPAK Product overview: SI7852DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 7.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 7.6A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7852DP-T1-E3 can be used for catalog matching and distributor lookup.
N-Channel 80V 7.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
N-Channel 80V 7.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
N-Channel 80V 7.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
MOSFET 80V Vds 20V Vgs PowerPAK SO-8
MOSFET N-CH 80V 7.6A PPAK SO-8
MOSFET,N CH,80V,7.6A,PPSO8; Transistor Polarity:N Channel; Continuous Drain Current Id:7.6A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.0135ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes
MOSFET, N CHANNEL, 80V, 7.6A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:7.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.9W RoHS Compliant: Yes
MOSFET N-CH 80V 7.6A PPAK SO-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 028674-SI7852DP-T1-E3 | 278-SI7852DP-T1-E3 | SI7852DP-T1-E3CT-ND | SI7852DP-T1-E3 | SI7852DP-T1-E3 | 61M9831 | 29X0550 | SI7852DP-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7852DP-T1-E3 | N-Channel 80V 7.6A SOIC MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet,n Ch,80V,7.6A,ppso8; Transistor Polarity Vishay | Mosfet, N Channel, 80V, 7.6A, Powerpak So-8, Full Reel; Channel Type Vishay | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 80 volts | 80 volts | ||||||
| PD | 1900 milliwatts | 1900 milliwatts | 1900 milliwatts | 1900 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SO-8; SOT3; PowerPAK SO-8 | SO-8; PowerPAK® SO-8 | SO-8; PowerPAKR SO-8 | TO-3 | TO-3; SO-8 | SO-8; PowerPAK® SO-8 |