Vishay Precision Group 150V 4A SOIC MOSFET Transistor SI7846DP-T1-E3

Description
150V 4A N-CH MOSFET SOIC 50mR RdsOn Product overview: SI7846DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7846DP-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150V 4A N-CH MOSFET SOIC 50mR RdsOn Product overview: SI7846DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7846DP-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 4A SOIC MOSFET Transistor
278-SI7846DP-T1-E3
150V 4A SOIC MOSFET Transistor 278-SI7846DP-T1-E3
150V 4A N-CH MOSFET SOIC 50mR RdsOn Product overview: SI7846DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7846DP-T1-E3 can be used for catalog matching and distributor lookup.

150V 4A N-CH MOSFET SOIC 50mR RdsOn Product overview: SI7846DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7846DP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7846DP-T1-E3 - 028670-SI7846DP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7846DP-T1-E3
028670-SI7846DP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7846DP-T1-E3 028670-SI7846DP-T1-E3
Manufacturer: Vishay Win Source Part Number: 028670-SI7846DP-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.9W (Ta) Family Name: Si7846DP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 36nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): TSM650N15CR RLG; FDMS86252; FDMS2572-F095; FDMS2572; Introduction Date: April 09, 2001 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028670-SI7846DP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.9W (Ta)
Family Name: Si7846DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 36nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): TSM650N15CR RLG; FDMS86252; FDMS2572-F095; FDMS2572;
Introduction Date: April 09, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SI7846DP-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7846DP-T1-E3CT-ND
Single FETs, MOSFETs SI7846DP-T1-E3CT-ND
N-Channel 150V 4A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 150V 4A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7846DP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7846DP-T1-E3TR-ND
Single FETs, MOSFETs SI7846DP-T1-E3TR-ND
N-Channel 150V 4A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 150V 4A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7846DP-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7846DP-T1-E3DKR-ND
Single FETs, MOSFETs SI7846DP-T1-E3DKR-ND
N-Channel 150V 4A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 150V 4A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7846DP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7846DP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7846DP-T1-E3
MOSFET N-CH 150V 4A PPAK SO-8

MOSFET N-CH 150V 4A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 150V, 50 MOHMS@10V, PWM

MOSFET 150V, 50 MOHMS@10V, PWM

Buy Now Datasheet
MOSFET N-CH 150V 4A PPAK SO-8 - 880-SI7846DP-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 150V 4A PPAK SO-8
880-SI7846DP-T1-E3
MOSFET N-CH 150V 4A PPAK SO-8 880-SI7846DP-T1-E3
MOSFET N-CH 150V 4A PPAK SO-8

MOSFET N-CH 150V 4A PPAK SO-8

Supplier's Site
N Channel Mosfet, 150V, 6.7A, Soic; Channel Type Vishay - 06J8169 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 150V, 6.7A, Soic; Channel Type Vishay
06J8169
N Channel Mosfet, 150V, 6.7A, Soic; Channel Type Vishay 06J8169
N CHANNEL MOSFET, 150V, 6.7A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:6.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 150V, 6.7A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:6.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 150V, 0.041Ohm, 4A, Powerpak So, Full Reel; Channel Type Vishay - 73W9420 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 150V, 0.041Ohm, 4A, Powerpak So, Full Reel; Channel Type Vishay
73W9420
Mosfet, N Channel, 150V, 0.041Ohm, 4A, Powerpak So, Full Reel; Channel Type Vishay 73W9420
MOSFET, N CHANNEL, 150V, 0.041OHM, 4A, POWERPAK SO, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.9WRoHS Compliant: Yes

MOSFET, N CHANNEL, 150V, 0.041OHM, 4A, POWERPAK SO, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.9WRoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI7846DP-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7846DP-T1-E3
Single FETs, MOSFETs SI7846DP-T1-E3
MOSFET N-CH 150V 4A PPAK SO-8

MOSFET N-CH 150V 4A PPAK SO-8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7846DP-T1-E3 028670-SI7846DP-T1-E3 SI7846DP-T1-E3CT-ND SI7846DP-T1-E3 SI7846DP-T1-E3 880-SI7846DP-T1-E3 06J8169 73W9420 SI7846DP-T1-E3
Product Name 150V 4A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7846DP-T1-E3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CH 150V 4A PPAK SO-8 N Channel Mosfet, 150V, 6.7A, Soic; Channel Type Vishay Mosfet, N Channel, 150V, 0.041Ohm, 4A, Powerpak So, Full Reel; Channel Type Vishay Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 1900 milliwatts 1900 milliwatts 1900 milliwatts 1900 milliwatts 1900 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 150 volts 150 volts 150 volts
Package Type SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8 TO-3 TO-3 SO-8; PowerPAK® SO-8
Unlock Full Specs
to access all available technical data