Vishay Intertechnology, Inc. Single FETs, MOSFETs SI7668ADP-T1-E3

Description
N-Channel 30V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 30V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7668ADP-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7668ADP-T1-E3-ND
Single FETs, MOSFETs SI7668ADP-T1-E3-ND
N-Channel 30V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
30V 40A MOSFET Transistor
278-SI7668ADP-T1-E3
30V 40A MOSFET Transistor 278-SI7668ADP-T1-E3
MOSFET N-CH 30V 40A PPAK SO-8 Product overview: SI7668ADP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7668ADP-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 40A PPAK SO-8 Product overview: SI7668ADP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7668ADP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - SI7668ADP-T1-E3 - 712147-SI7668ADP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SI7668ADP-T1-E3
712147-SI7668ADP-T1-E3
FETs - Single - SI7668ADP-T1-E3 712147-SI7668ADP-T1-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 712147-SI7668ADP-T1- E3 Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: PowerPAK SO-8 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: PowerPAK SO-8 Power Dissipation (Maximum): 5.4W, 83W Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 30V Id - Continuous Drain Current: 40A Rds On (Maximum) at Id, Vgs: 3mOhm at 25A, 10V Gate Source Voltage(th) (Maximum) at Id: 1.8V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 170nC at 10V Gate Source Voltage (Maximum): ±12V Input Capacitance (Ciss) (Maximum) at Vds: 8820pF at 15V

Manufacturer: Vishay Siliconix
Win Source Part Number: 712147-SI7668ADP-T1-E3
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: PowerPAK SO-8
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: PowerPAK SO-8
Power Dissipation (Maximum): 5.4W, 83W
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 30V
Id - Continuous Drain Current: 40A
Rds On (Maximum) at Id, Vgs: 3mOhm at 25A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1.8V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 170nC at 10V
Gate Source Voltage (Maximum): ±12V
Input Capacitance (Ciss) (Maximum) at Vds: 8820pF at 15V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7668ADP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7668ADP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7668ADP-T1-E3
MOSFET N-CH 30V 40A PPAK SO-8

MOSFET N-CH 30V 40A PPAK SO-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI7668ADP-T1-E3-ND 278-SI7668ADP-T1-E3 712147-SI7668ADP-T1-E3 SI7668ADP-T1-E3
Product Name Single FETs, MOSFETs 30V 40A MOSFET Transistor FETs - Single - SI7668ADP-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SO-8; PowerPAK® SO-8 Tape & Reel (TR) SO-8; SOT3 8820 pF @ 15 V
PD 5400 milliwatts 5400 to 83000 milliwatts
Unlock Full Specs
to access all available technical data