Vishay Intertechnology, Inc. MOSFET SI7652DP-T1-GE3

Description
MOSFET 30V 15A 3.9W 15.8mohm @ 10V
Description
MOSFET 30V 15A 3.9W 15.8mohm @ 10V
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel MOSFET in a PowerPAK SO-8 package measuring 6.15 mm × 5.15 mm, designed for high-efficiency PWM applications. It has a drain-source voltage rating of 30 V, a continuous drain current of 15 A at 25 °C, and a maximum on-state resistance of 0.030 Ω at 4.5 V gate-source voltage and 0.0185 Ω at 10 V. The device supports a single-pulse avalanche energy of 11.25 mJ, with a junction temperature range of -55 °C to 150 °C and thermal resistance from junction to ambient of 24 °C/W typical. It meets IEC 61249-2-21 halogen-free requirements and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

N-channel MOSFET in a PowerPAK SO-8 package measuring 6.15 mm × 5.15 mm, designed for high-efficiency PWM applications. It has a drain-source voltage rating of 30 V, a continuous drain current of 15 A at 25 °C, and a maximum on-state resistance of 0.030 Ω at 4.5 V gate-source voltage and 0.0185 Ω at 10 V. The device supports a single-pulse avalanche energy of 11.25 mJ, with a junction temperature range of -55 °C to 150 °C and thermal resistance from junction to ambient of 24 °C/W typical. It meets IEC 61249-2-21 halogen-free requirements and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 30V 15A 3.9W 15.8mohm @ 10V

MOSFET 30V 15A 3.9W 15.8mohm @ 10V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7652DP-T1-GE3
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-523 (sc-89)
View Details
CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET - CSD18532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0043 ohms
View Details
8 suppliers
60 V, N-channel Trench MOSFET - 2N7002AKM-QYL - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
2 suppliers