Vishay Precision Group P Channel Mosfet, -100V, 28A, Soic, Full Reel; Channel Type Vishay SI7489DP-T1-GE3.

Description
P CHANNEL MOSFET, -100V, 28A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3VRoHS Compliant: No
Description
P CHANNEL MOSFET, -100V, 28A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3VRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
P Channel Mosfet, -100V, 28A, Soic, Full Reel; Channel Type Vishay - 26AC3347 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 28A, Soic, Full Reel; Channel Type Vishay
26AC3347
P Channel Mosfet, -100V, 28A, Soic, Full Reel; Channel Type Vishay 26AC3347
P CHANNEL MOSFET, -100V, 28A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3VRoHS Compliant: No

P CHANNEL MOSFET, -100V, 28A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3VRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 26AC3347
Product Name P Channel Mosfet, -100V, 28A, Soic, Full Reel; Channel Type Vishay
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD17551Q3A 30V N-Channel MOSFET - CSD17551Q3A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 71000 milliamps
View Details
7 suppliers
N-channel 60 V, 42 mΩ standard level MOSFET in LFPAK33 - BUK7M42-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 20000 milliamps
View Details
7 suppliers