Nexperia B.V. N-channel 60 V, 42 mΩ standard level MOSFET in LFPAK33 BUK7M42-60EX

Description
Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 60 V, 42 mΩ standard level MOSFET in an LFPAK33 (SOT1210) package, designed for high-performance automotive applications and qualified to AEC Q101 standard. It has a maximum drain-source voltage of 60 V, continuous drain current of 20 A at 25 °C, and total power dissipation of 36 W. The device features a drain-source on-state resistance of 34 to 42 mΩ at 10 V gate voltage, repetitive avalanche capability, and operates with a junction temperature up to 175 °C.

Datasheet Summary
Powered by GS/AI

N-channel 60 V, 42 mΩ standard level MOSFET in an LFPAK33 (SOT1210) package, designed for high-performance automotive applications and qualified to AEC Q101 standard. It has a maximum drain-source voltage of 60 V, continuous drain current of 20 A at 25 °C, and total power dissipation of 36 W. The device features a drain-source on-state resistance of 34 to 42 mΩ at 10 V gate voltage, repetitive avalanche capability, and operates with a junction temperature up to 175 °C.

Suppliers

Company
Product
Description
Supplier Links
N-channel 60 V, 42 mΩ standard level MOSFET in LFPAK33 - BUK7M42-60EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 60 V, 42 mΩ standard level MOSFET in LFPAK33
BUK7M42-60EX
N-channel 60 V, 42 mΩ standard level MOSFET in LFPAK33 BUK7M42-60EX
Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Standard level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 Compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) rating of greater than 1 V at 175 °C

Applications

  • 12 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325286-BUK7M42-60EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325286-BUK7M42-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325286-BUK7M42-60EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325286-BUK7M42-60EX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Rds On (Max) @ Id, Vgs: 42mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 36W (Tc) Supplier Device Package: LFPAK33 Gate Charge (Qg) (Max) @ Vgs: 9 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 508 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SOT-1210, 8-LFPAK33 (5-Lead) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1727-2562-6,568-1300 6-6,568-13006-2,568- 13006-1,934070056115 ,BUK7M42-60E,115,568 -13006-6-ND,568-1300 6-2-ND,568-13006-1-N D,1727-2562-2,BUK7M4 2-60EX-ND,1727-2562- 1 Base Product Number: BUK7M42 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325286-BUK7M42-60EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
Rds On (Max) @ Id, Vgs: 42mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 36W (Tc)
Supplier Device Package: LFPAK33
Gate Charge (Qg) (Max) @ Vgs: 9 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 508 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: SOT-1210, 8-LFPAK33 (5-Lead)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1727-2562-6,568-13006-6,568-13006-2,568-13006-1,934070056115,BUK7M42-60E,115,568-13006-6-ND,568-13006-2-ND,568-13006-1-ND,1727-2562-2,BUK7M42-60EX-ND,1727-2562-1
Base Product Number: BUK7M42
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2562-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2562-6-ND
Single FETs, MOSFETs 1727-2562-6-ND
N-Channel 60V 20A (Tc) 36W (Tc) Surface Mount LFPAK33

N-Channel 60V 20A (Tc) 36W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2562-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2562-2-ND
Single FETs, MOSFETs 1727-2562-2-ND
N-Channel 60V 20A (Tc) 36W (Tc) Surface Mount LFPAK33

N-Channel 60V 20A (Tc) 36W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2562-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2562-1-ND
Single FETs, MOSFETs 1727-2562-1-ND
N-Channel 60V 20A (Tc) 36W (Tc) Surface Mount LFPAK33

N-Channel 60V 20A (Tc) 36W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V MOSFET Transistor
278-BUK7M42-60EX
N-Channel 60 V MOSFET Transistor 278-BUK7M42-60EX
BUK7M42-60E - N-channel 60 V, 42 mΩ standard level MOSFET in LFPAK33 Product overview: BUK7M42-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7M42-60EX can be used for catalog matching and distributor lookup.

BUK7M42-60E - N-channel 60 V, 42 mΩ standard level MOSFET in LFPAK33 Product overview: BUK7M42-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7M42-60EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7M42-60EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7M42-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7M42-60EX
MOSFET N-CH 60V 20A LFPAK33

MOSFET N-CH 60V 20A LFPAK33

Supplier's Site
Mosfet, N-Ch, Auto, 20A, 60V, Sot1210; Transistor Polarity Nexperia - 17AC9444 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, Auto, 20A, 60V, Sot1210; Transistor Polarity Nexperia
17AC9444
Mosfet, N-Ch, Auto, 20A, 60V, Sot1210; Transistor Polarity Nexperia 17AC9444
MOSFET, N-CH, AUTO, 20A, 60V, SOT1210; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.034ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, AUTO, 20A, 60V, SOT1210; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.034ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia - 28AK6711 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia
28AK6711
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia 28AK6711
MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.034ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.034ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET BUK7M42-60E/MLFPAK/R EEL 7" Q1/

MOSFET BUK7M42-60E/MLFPAK/REEL 7" Q1/

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK7M42-60EX 1325286-BUK7M42-60EX 1727-2562-6-ND 278-BUK7M42-60EX BUK7M42-60EX 17AC9444 BUK7M42-60EX
Product Name N-channel 60 V, 42 mΩ standard level MOSFET in LFPAK33 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs N-Channel 60 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, Auto, 20A, 60V, Sot1210; Transistor Polarity Nexperia MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 20000 milliamps 20000 milliamps
VGS(off) 20 volts
PD 36 milliwatts 36000 milliwatts
Unlock Full Specs
to access all available technical data