Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7434DP-T1-E3 SI7434DP-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1096165-SI7434DP-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.9W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 2.3A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 50nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 155 mOhm @ 3.8A, 10V Alternative Parts (Cross-Reference): AON6458; Si7434DP; SI7434DP-T1-GE3; Si7434DP-T1-E3; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096165-SI7434DP-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.9W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 2.3A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 50nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 155 mOhm @ 3.8A, 10V Alternative Parts (Cross-Reference): AON6458; Si7434DP; SI7434DP-T1-GE3; Si7434DP-T1-E3; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7434DP-T1-E3 - 1096165-SI7434DP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7434DP-T1-E3
1096165-SI7434DP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7434DP-T1-E3 1096165-SI7434DP-T1-E3
Manufacturer: Vishay Win Source Part Number: 1096165-SI7434DP-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.9W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 2.3A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 50nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 155 mOhm @ 3.8A, 10V Alternative Parts (Cross-Reference): AON6458; Si7434DP; SI7434DP-T1-GE3; Si7434DP-T1-E3; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 1096165-SI7434DP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.9W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 2.3A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 50nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 155 mOhm @ 3.8A, 10V
Alternative Parts (Cross-Reference): AON6458; Si7434DP; SI7434DP-T1-GE3; Si7434DP-T1-E3;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 250V 2.3A SOIC MOSFET Transistor
2088-SI7434DP-T1-E3
SMD 250V 2.3A SOIC MOSFET Transistor 2088-SI7434DP-T1-E3
N-CH MOSFET 250V 2.3A 155mR SOIC Surface Mount Product overview: SI7434DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 2.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 250V, 2.3A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7434DP-T1-E3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 250V 2.3A 155mR SOIC Surface Mount Product overview: SI7434DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V, 2.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 250V, 2.3A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7434DP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 742-SI7434DP-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI7434DP-T1-E3CT-ND
Single FETs, MOSFETs 742-SI7434DP-T1-E3CT-ND
N-Channel 250V 2.3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 250V 2.3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI7434DP-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI7434DP-T1-E3DKR-ND
Single FETs, MOSFETs 742-SI7434DP-T1-E3DKR-ND
N-Channel 250V 2.3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 250V 2.3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI7434DP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI7434DP-T1-E3TR-ND
Single FETs, MOSFETs 742-SI7434DP-T1-E3TR-ND
N-Channel 250V 2.3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 250V 2.3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 250V Vds 20V Vgs PowerPAK SO-8

MOSFET 250V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Mosfet, N Channel, 250V, 2.3A, Powerpak So-8; Channel Type Vishay - 18X0023 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 250V, 2.3A, Powerpak So-8; Channel Type Vishay
18X0023
Mosfet, N Channel, 250V, 2.3A, Powerpak So-8; Channel Type Vishay 18X0023
MOSFET, N CHANNEL, 250V, 2.3A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:2.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 250V, 2.3A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:2.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 250V, 3.8A, Soic; Channel Type Vishay - 57J5731 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 250V, 3.8A, Soic; Channel Type Vishay
57J5731
N Channel Mosfet, 250V, 3.8A, Soic; Channel Type Vishay 57J5731
N CHANNEL MOSFET, 250V, 3.8A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:3.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 250V, 3.8A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:3.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7434DP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7434DP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7434DP-T1-E3
MOSFET N-CH 250V 2.3A PPAK SO-8

MOSFET N-CH 250V 2.3A PPAK SO-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1096165-SI7434DP-T1-E3 2088-SI7434DP-T1-E3 742-SI7434DP-T1-E3CT-ND SI7434DP-T1-E3 18X0023 57J5731 SI7434DP-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7434DP-T1-E3 SMD 250V 2.3A SOIC MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, N Channel, 250V, 2.3A, Powerpak So-8; Channel Type Vishay N Channel Mosfet, 250V, 3.8A, Soic; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 250 volts
PD 1900 milliwatts 1900 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

100V 180A MOSFET Transistor - 278-AUIRFS4010TRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 375000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
6 suppliers