Vishay Precision Group 30V 12A MOSFET Transistor SI7386DP-T1-E3

Description
30V 12A N-CH MOSFET 7mR RdsOn PowerPAK SO Product overview: SI7386DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7386DP-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V 12A N-CH MOSFET 7mR RdsOn PowerPAK SO Product overview: SI7386DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7386DP-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 12A MOSFET Transistor
278-SI7386DP-T1-E3
30V 12A MOSFET Transistor 278-SI7386DP-T1-E3
30V 12A N-CH MOSFET 7mR RdsOn PowerPAK SO Product overview: SI7386DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7386DP-T1-E3 can be used for catalog matching and distributor lookup.

30V 12A N-CH MOSFET 7mR RdsOn PowerPAK SO Product overview: SI7386DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7386DP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7386DP-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7386DP-T1-E3CT-ND
Single FETs, MOSFETs SI7386DP-T1-E3CT-ND
N-Channel 30V 12A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 30V 12A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7386DP-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7386DP-T1-E3DKR-ND
Single FETs, MOSFETs SI7386DP-T1-E3DKR-ND
N-Channel 30V 12A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 30V 12A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7386DP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7386DP-T1-E3TR-ND
Single FETs, MOSFETs SI7386DP-T1-E3TR-ND
N-Channel 30V 12A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 30V 12A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7386DP-T1-E3 - 028629-SI7386DP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7386DP-T1-E3
028629-SI7386DP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7386DP-T1-E3 028629-SI7386DP-T1-E3
Manufacturer: Vishay Win Source Part Number: 028629-SI7386DP-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta) Family Name: Si7386DP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 18nC @ 4.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 mOhm @ 19A, 10V Alternative Parts (Cross-Reference): FDMS8680; TSM35N03PQ56 RLG; RS1E170GNTB; AON6370; Introduction Date: December 22, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028629-SI7386DP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Family Name: Si7386DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 18nC @ 4.5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 19A, 10V
Alternative Parts (Cross-Reference): FDMS8680; TSM35N03PQ56 RLG; RS1E170GNTB; AON6370;
Introduction Date: December 22, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30 Volt 19 Amp 5W

MOSFET 30 Volt 19 Amp 5W

Buy Now Datasheet
N Channel Mosfet, 30V, 19A, Soic; Channel Type Vishay - 16P3841 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 19A, Soic; Channel Type Vishay
16P3841
N Channel Mosfet, 30V, 19A, Soic; Channel Type Vishay 16P3841
N CHANNEL MOSFET, 30V, 19A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 19A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7386DP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7386DP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7386DP-T1-E3
MOSFET N-CH 30V 12A PPAK SO-8

MOSFET N-CH 30V 12A PPAK SO-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI7386DP-T1-E3 SI7386DP-T1-E3CT-ND 028629-SI7386DP-T1-E3 SI7386DP-T1-E3 16P3841 SI7386DP-T1-E3
Product Name 30V 12A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7386DP-T1-E3 MOSFET N Channel Mosfet, 30V, 19A, Soic; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 1800 milliwatts 1800 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 TO-3 SO-8; PowerPAKR SO-8
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
30V 5.8A MOSFET Transistor - 289-AUIRF7379QTR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel; P-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0025 to 0.0052 kS
View Details
5 suppliers