Vishay Precision Group Mosfet, N Channel, 60V, 9.6A, Powerpak So-8, Full Reel; Channel Type Vishay SI7370DP-T1-E3.

Description
MOSFET, N CHANNEL, 60V, 9.6A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:9.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.9W RoHS Compliant: No
Description
MOSFET, N CHANNEL, 60V, 9.6A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:9.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.9W RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Mosfet, N Channel, 60V, 9.6A, Powerpak So-8, Full Reel; Channel Type Vishay - 28AC2164 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 9.6A, Powerpak So-8, Full Reel; Channel Type Vishay
28AC2164
Mosfet, N Channel, 60V, 9.6A, Powerpak So-8, Full Reel; Channel Type Vishay 28AC2164
MOSFET, N CHANNEL, 60V, 9.6A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:9.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.9W RoHS Compliant: No

MOSFET, N CHANNEL, 60V, 9.6A, POWERPAK SO-8, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:9.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.9W RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 28AC2164
Product Name Mosfet, N Channel, 60V, 9.6A, Powerpak So-8, Full Reel; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3993-ZK-E1-AZ - 906464-2SK3993-ZK-E1-AZ - Win Source Electronics
Specs
Polarity N-Channel
Package Type SOT3; TO-252 (DPAK); TO-252 (MP-3Z)
View Details
MOSFETs - 1690692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details
60V 7A MOSFET Transistor - 278-AUIRF7478Q - ERSAELECTRONICS PTE. LTD.
Specs
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
View Details
4 suppliers
CSD16415Q5 N-Channel NexFET Power MOSFET - CSD16415Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0018 ohms
View Details
9 suppliers