Vishay Intertechnology, Inc. 8V 35A MOSFET Transistor SI7100DN-T1-GE3

Description
MOSFET N-CH 8V 35A PPAK 1212-8 Product overview: SI7100DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7100DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 8V 35A PPAK 1212-8 Product overview: SI7100DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7100DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 35A MOSFET Transistor
278-SI7100DN-T1-GE3
8V 35A MOSFET Transistor 278-SI7100DN-T1-GE3
MOSFET N-CH 8V 35A PPAK 1212-8 Product overview: SI7100DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7100DN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 8V 35A PPAK 1212-8 Product overview: SI7100DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7100DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7100DN-T1-GE3 - 1096127-SI7100DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7100DN-T1-GE3
1096127-SI7100DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7100DN-T1-GE3 1096127-SI7100DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096127-SI7100DN-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 105nC @ 8V Max Input Capacitance: 3810pF @ 4V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 15A, 4.5V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 1096127-SI7100DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 105nC @ 8V
Max Input Capacitance: 3810pF @ 4V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 15A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Single FETs, MOSFETs - SI7100DN-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7100DN-T1-GE3-ND
Single FETs, MOSFETs SI7100DN-T1-GE3-ND
N-Channel 8V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

N-Channel 8V 35A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
MOSFET 8.0V 35A 52W 3.5mohm @ 4.5V - 880-SI7100DN-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 8.0V 35A 52W 3.5mohm @ 4.5V
880-SI7100DN-T1-GE3
MOSFET 8.0V 35A 52W 3.5mohm @ 4.5V 880-SI7100DN-T1-GE3
MOSFET 8.0V 35A 52W 3.5mohm @ 4.5V

MOSFET 8.0V 35A 52W 3.5mohm @ 4.5V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7100DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7100DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7100DN-T1-GE3
MOSFET N-CH 8V 35A PPAK 1212-8

MOSFET N-CH 8V 35A PPAK 1212-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI7100DN-T1-GE3 1096127-SI7100DN-T1-GE3 SI7100DN-T1-GE3-ND 880-SI7100DN-T1-GE3 SI7100DN-T1-GE3
Product Name 8V 35A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7100DN-T1-GE3 Single FETs, MOSFETs MOSFET 8.0V 35A 52W 3.5mohm @ 4.5V Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3800 milliwatts 3800 to 52000 milliwatts 3800 milliwatts
TJ -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Package Type Tape & Reel (TR) SOT3; PowerPAK 1212-8 PowerPAK® 1212-8 3810 pF @ 4 V
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Polarity N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data