Infineon Technologies AG 55V 20A DPAK MOSFET Transistor AUIRFR4105

Description
MOSFET N-CH 55V 20A DPAK Product overview: AUIRFR4105 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR4105 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 20A DPAK Product overview: AUIRFR4105 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR4105 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 20A DPAK MOSFET Transistor
278-AUIRFR4105
55V 20A DPAK MOSFET Transistor 278-AUIRFR4105
MOSFET N-CH 55V 20A DPAK Product overview: AUIRFR4105 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR4105 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 20A DPAK Product overview: AUIRFR4105 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR4105 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AUIRFR4105-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRFR4105-ND
Single FETs, MOSFETs AUIRFR4105-ND
N-Channel 55V 20A (Tc) 68W (Tc) Surface Mount D-Pak

N-Channel 55V 20A (Tc) 68W (Tc) Surface Mount D-Pak

Buy Now Datasheet
 - AUIRFR4105 - Rochester Electronics
Newburyport, MA, United States
55V-60V N-Channel Automotive MOSFET

55V-60V N-Channel Automotive MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1047088-AUIRFR4105 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1047088-AUIRFR4105
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1047088-AUIRFR4105
Win Source Part Number: 1047088-AUIRFR4105 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET® Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 55 V Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Rds On (Max) @ Id, Vgs: 45mOhm @ 16A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 68W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-Pak Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 700 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IRLR2705TRPBF; IRFR4105TRPBF; SQD30N05-20L_GE3; HUF75321D3ST; HUFA75321D3ST; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: International Rectifier Other Names: INFIRFAUIRFR4105,215 6-AUIRFR4105 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: Not applicable

Win Source Part Number: 1047088-AUIRFR4105
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HEXFET®
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 55 V
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
Rds On (Max) @ Id, Vgs: 45mOhm @ 16A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 68W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-Pak
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 700 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IRLR2705TRPBF; IRFR4105TRPBF; SQD30N05-20L_GE3; HUF75321D3ST; HUFA75321D3ST;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: International Rectifier
Other Names: INFIRFAUIRFR4105,2156-AUIRFR4105
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: Not applicable

Buy Now Datasheet
Mosfet,w Diode,n Channel,55V,20A,dpak; Channel Type Infineon - 29T7208 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,w Diode,n Channel,55V,20A,dpak; Channel Type Infineon
29T7208
Mosfet,w Diode,n Channel,55V,20A,dpak; Channel Type Infineon 29T7208
MOSFET,W DIODE,N CHANNEL,55V,20A,DPAK ; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:27A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET,W DIODE,N CHANNEL,55V,20A,DPAK; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:27A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFR4105 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFR4105
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFR4105
MOSFET N-CH 55V 20A DPAK

MOSFET N-CH 55V 20A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AUIRFR4105 AUIRFR4105-ND AUIRFR4105 1047088-AUIRFR4105 29T7208 AUIRFR4105
Product Name 55V 20A DPAK MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet,w Diode,n Channel,55V,20A,dpak; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 68000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK-3 SOT3 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
1200V 65A MOSFET Transistor - 278-UF3C120040K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 429 milliwatts
View Details
5 suppliers