Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6968EDQ-T1-E3 SI6968EDQ-T1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988243-SI6968EDQ-T1- E3 Mounting: SMD (SMT) Power Dissipation: 1 W Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Continuous Drain Current (ID): 5.2 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 600 ns Drain to Source Resistance: 22 mΩ Gate to Source Voltage (Vgs): 12 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988243-SI6968EDQ-T1- E3 Mounting: SMD (SMT) Power Dissipation: 1 W Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Continuous Drain Current (ID): 5.2 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 600 ns Drain to Source Resistance: 22 mΩ Gate to Source Voltage (Vgs): 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6968EDQ-T1-E3 - 988243-SI6968EDQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6968EDQ-T1-E3
988243-SI6968EDQ-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6968EDQ-T1-E3 988243-SI6968EDQ-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988243-SI6968EDQ-T1- E3 Mounting: SMD (SMT) Power Dissipation: 1 W Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Continuous Drain Current (ID): 5.2 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 600 ns Drain to Source Resistance: 22 mΩ Gate to Source Voltage (Vgs): 12 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988243-SI6968EDQ-T1-E3
Mounting: SMD (SMT)
Power Dissipation: 1 W
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Dual
Continuous Drain Current (ID): 5.2 A
Drain to Source Breakdown Voltage: 20 V
Turn-Off Delay Time: 600 ns
Drain to Source Resistance: 22 mΩ
Gate to Source Voltage (Vgs): 12 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 988243-SI6968EDQ-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6968EDQ-T1-E3
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD13202Q2 N-Channel Power MOSFET, CSD13202Q2, 12V Vds, 9.3mohm Rdson4.5 (max) - CSD13202Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0093 ohms
View Details
8 suppliers
Advanced Linear Devices, Inc.
View Details
MOSFETs - 1223246 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot-26
Number of units in IC 2
View Details