Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6955DQ-T1-E3 SI6955DQ-T1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092927-SI6955DQ-T1- E3 Length: 3 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -30 V Height: 1 mm Weight: 157.991892 mg Number of Channels: 2 Width: 4.4 mm Rise Time: 9 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Max Power Dissipation: 1 W Turn-On Delay Time: 7 ns Continuous Drain Current (ID): 2.5 A Turn-Off Delay Time: 14 ns Drain to Source Resistance: 85 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092927-SI6955DQ-T1- E3 Length: 3 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -30 V Height: 1 mm Weight: 157.991892 mg Number of Channels: 2 Width: 4.4 mm Rise Time: 9 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Max Power Dissipation: 1 W Turn-On Delay Time: 7 ns Continuous Drain Current (ID): 2.5 A Turn-Off Delay Time: 14 ns Drain to Source Resistance: 85 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6955DQ-T1-E3 - 1092927-SI6955DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6955DQ-T1-E3
1092927-SI6955DQ-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6955DQ-T1-E3 1092927-SI6955DQ-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092927-SI6955DQ-T1- E3 Length: 3 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): -30 V Height: 1 mm Weight: 157.991892 mg Number of Channels: 2 Width: 4.4 mm Rise Time: 9 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Max Power Dissipation: 1 W Turn-On Delay Time: 7 ns Continuous Drain Current (ID): 2.5 A Turn-Off Delay Time: 14 ns Drain to Source Resistance: 85 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092927-SI6955DQ-T1-E3
Length: 3 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): -30 V
Height: 1 mm
Weight: 157.991892 mg
Number of Channels: 2
Width: 4.4 mm
Rise Time: 9 ns
Fall Time: 8 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Dual
Max Power Dissipation: 1 W
Turn-On Delay Time: 7 ns
Continuous Drain Current (ID): 2.5 A
Turn-Off Delay Time: 14 ns
Drain to Source Resistance: 85 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1092927-SI6955DQ-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6955DQ-T1-E3
Package Type SOT3; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

RFFETs - 1SS375-TL-E - 905796-1SS375-TL-E - Win Source Electronics
Specs
Package Type SOT3; SOT323; 3-MCP
View Details
Single IGBTs - 448-AIKB40N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
4 suppliers
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1103SBL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity Complementary
Package Type SOIC14
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
3 suppliers