Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays SI6955ADQ-T1-GE3

Description
Win Source Part Number: 1278464-SI6955ADQ-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 2.5A Rds On (Max) @ Id, Vgs: 80mOhm @ 2.9A, 10V Vgs(th) (Max) @ Id: 1V @ 250µA (Min) Power - Max: 830mW Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Gate Charge (Qg) (Max) @ Vgs: 8nC @ 5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Vishay Siliconix Base Product Number: SI6955 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278464-SI6955ADQ-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 2.5A Rds On (Max) @ Id, Vgs: 80mOhm @ 2.9A, 10V Vgs(th) (Max) @ Id: 1V @ 250µA (Min) Power - Max: 830mW Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Gate Charge (Qg) (Max) @ Vgs: 8nC @ 5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Vishay Siliconix Base Product Number: SI6955 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278464-SI6955ADQ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278464-SI6955ADQ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278464-SI6955ADQ-T1-GE3
Win Source Part Number: 1278464-SI6955ADQ-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 2.5A Rds On (Max) @ Id, Vgs: 80mOhm @ 2.9A, 10V Vgs(th) (Max) @ Id: 1V @ 250µA (Min) Power - Max: 830mW Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Gate Charge (Qg) (Max) @ Vgs: 8nC @ 5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Vishay Siliconix Base Product Number: SI6955 Product Status: Obsolete

Win Source Part Number: 1278464-SI6955ADQ-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 2.5A
Rds On (Max) @ Id, Vgs: 80mOhm @ 2.9A, 10V
Vgs(th) (Max) @ Id: 1V @ 250µA (Min)
Power - Max: 830mW
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Gate Charge (Qg) (Max) @ Vgs: 8nC @ 5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Vishay Siliconix
Base Product Number: SI6955
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1278464-SI6955ADQ-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LM5112SD/NOPB - 133533-LM5112SD/NOPB - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT3; 6-WSON (3x3)
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-25HR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers
IGBT Modules - 2PS12017E34W32132NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
3 suppliers
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details