Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6923DQ SI6923DQ

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978327-SI6923DQ Mounting: SMD (SMT) Power Dissipation: 1.2 W Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Drain to Source Resistance: 45 mΩ Gate to Source Voltage (Vgs): 12 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978327-SI6923DQ Mounting: SMD (SMT) Power Dissipation: 1.2 W Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Drain to Source Resistance: 45 mΩ Gate to Source Voltage (Vgs): 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6923DQ - 978327-SI6923DQ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6923DQ
978327-SI6923DQ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6923DQ 978327-SI6923DQ
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978327-SI6923DQ Mounting: SMD (SMT) Power Dissipation: 1.2 W Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Drain to Source Resistance: 45 mΩ Gate to Source Voltage (Vgs): 12 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978327-SI6923DQ
Mounting: SMD (SMT)
Power Dissipation: 1.2 W
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Drain to Source Resistance: 45 mΩ
Gate to Source Voltage (Vgs): 12 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 978327-SI6923DQ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6923DQ
Package Type SOT3; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT223; Sot-223
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT Module - 74197597 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details