Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6543DQ-T1-E3 SI6543DQ-T1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990825-SI6543DQ-T1-E 3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Number of Elements: 2 Power Dissipation: 1 W Resistance: 85 mΩ Number of Pins: 8 Rise Time: 9 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Max Power Dissipation: 1 W Turn-On Delay Time: 7 ns Continuous Drain Current (ID): 3.9 A Turn-Off Delay Time: 14 ns Drain to Source Resistance: 85 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990825-SI6543DQ-T1-E 3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Number of Elements: 2 Power Dissipation: 1 W Resistance: 85 mΩ Number of Pins: 8 Rise Time: 9 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Max Power Dissipation: 1 W Turn-On Delay Time: 7 ns Continuous Drain Current (ID): 3.9 A Turn-Off Delay Time: 14 ns Drain to Source Resistance: 85 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6543DQ-T1-E3 - 990825-SI6543DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6543DQ-T1-E3
990825-SI6543DQ-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6543DQ-T1-E3 990825-SI6543DQ-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990825-SI6543DQ-T1-E 3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Number of Elements: 2 Power Dissipation: 1 W Resistance: 85 mΩ Number of Pins: 8 Rise Time: 9 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Dual Max Power Dissipation: 1 W Turn-On Delay Time: 7 ns Continuous Drain Current (ID): 3.9 A Turn-Off Delay Time: 14 ns Drain to Source Resistance: 85 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990825-SI6543DQ-T1-E3
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Number of Elements: 2
Power Dissipation: 1 W
Resistance: 85 mΩ
Number of Pins: 8
Rise Time: 9 ns
Fall Time: 8 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Dual
Max Power Dissipation: 1 W
Turn-On Delay Time: 7 ns
Continuous Drain Current (ID): 3.9 A
Turn-Off Delay Time: 14 ns
Drain to Source Resistance: 85 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 990825-SI6543DQ-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI6543DQ-T1-E3
Package Type SOT3; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1626-AZ - 855051-2SA1626-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Bipolar Transistors - 1219439 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details