Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SI6459BDQ-T1-GE3

Description
Win Source Part Number: 1277545-SI6459BDQ-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 2.2A (Ta) Rds On (Max) @ Id, Vgs: 115mOhm @ 2.7A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1W (Ta) Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI6459BDQ-T1-GE3TR,S I6459BDQT1GE3,SI6459 BDQ-T1-GE3DKR,SI6459 BDQ-T1-GE3CT Base Product Number: SI6459 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277545-SI6459BDQ-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 2.2A (Ta) Rds On (Max) @ Id, Vgs: 115mOhm @ 2.7A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1W (Ta) Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI6459BDQ-T1-GE3TR,S I6459BDQT1GE3,SI6459 BDQ-T1-GE3DKR,SI6459 BDQ-T1-GE3CT Base Product Number: SI6459 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277545-SI6459BDQ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277545-SI6459BDQ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277545-SI6459BDQ-T1-GE3
Win Source Part Number: 1277545-SI6459BDQ-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 2.2A (Ta) Rds On (Max) @ Id, Vgs: 115mOhm @ 2.7A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 1W (Ta) Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI6459BDQ-T1-GE3TR,S I6459BDQT1GE3,SI6459 BDQ-T1-GE3DKR,SI6459 BDQ-T1-GE3CT Base Product Number: SI6459 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277545-SI6459BDQ-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 2.2A (Ta)
Rds On (Max) @ Id, Vgs: 115mOhm @ 2.7A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 1W (Ta)
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Gate Charge (Qg) (Max) @ Vgs: 22 nC @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SI6459BDQ-T1-GE3TR,SI6459BDQT1GE3,SI6459BDQ-T1-GE3DKR,SI6459BDQ-T1-GE3CT
Base Product Number: SI6459
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1277545-SI6459BDQ-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17578Q3A CSD17578Q3A 30 V N-Channel NexFET? Power MOSFET - CSD17578Q3AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
7 suppliers
80 V, 1 A PNP medium power transistors - BC53-10PAST-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers
Single FETs, MOSFETs - 448-AIMBG75R060M2HXTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
Transistor - 104373704 - Radwell International
Fuji Electric Corp. of America
View Details