Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays SI5943DU-T1-GE3

Description
Win Source Part Number: 1278467-SI5943DU-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 12V Current - Continuous Drain (Id) @ 25°C: 6A Rds On (Max) @ Id, Vgs: 64mOhm @ 3.6A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power - Max: 8.3W Package / Case: PowerPAK® ChipFET™ Dual Supplier Device Package: PowerPAK® ChipFet Dual Gate Charge (Qg) (Max) @ Vgs: 15nC @ 8V Input Capacitance (Ciss) (Max) @ Vds: 460pF @ 6V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI5943 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278467-SI5943DU-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 12V Current - Continuous Drain (Id) @ 25°C: 6A Rds On (Max) @ Id, Vgs: 64mOhm @ 3.6A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power - Max: 8.3W Package / Case: PowerPAK® ChipFET™ Dual Supplier Device Package: PowerPAK® ChipFet Dual Gate Charge (Qg) (Max) @ Vgs: 15nC @ 8V Input Capacitance (Ciss) (Max) @ Vds: 460pF @ 6V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI5943 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278467-SI5943DU-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278467-SI5943DU-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278467-SI5943DU-T1-GE3
Win Source Part Number: 1278467-SI5943DU-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: TrenchFET® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 12V Current - Continuous Drain (Id) @ 25°C: 6A Rds On (Max) @ Id, Vgs: 64mOhm @ 3.6A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power - Max: 8.3W Package / Case: PowerPAK® ChipFET™ Dual Supplier Device Package: PowerPAK® ChipFet Dual Gate Charge (Qg) (Max) @ Vgs: 15nC @ 8V Input Capacitance (Ciss) (Max) @ Vds: 460pF @ 6V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI5943 Product Status: Obsolete

Win Source Part Number: 1278467-SI5943DU-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: TrenchFET®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 12V
Current - Continuous Drain (Id) @ 25°C: 6A
Rds On (Max) @ Id, Vgs: 64mOhm @ 3.6A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power - Max: 8.3W
Package / Case: PowerPAK® ChipFET™ Dual
Supplier Device Package: PowerPAK® ChipFet Dual
Gate Charge (Qg) (Max) @ Vgs: 15nC @ 8V
Input Capacitance (Ciss) (Max) @ Vds: 460pF @ 6V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SI5943
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1278467-SI5943DU-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type MOSFET
View Details
60 V, 350 mA N-channel Trench MOSFET - 2N7002BK,215 - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT23; SOT23 SOT23
View Details
8 suppliers