Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5908DC-T1-E3 SI5908DC-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 028583-SI5908DC-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.4A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 7.5nC @ 4.5V Maximum Rds On at Id,Vgs: 40 mOhm @ 4.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028583-SI5908DC-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.4A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 7.5nC @ 4.5V Maximum Rds On at Id,Vgs: 40 mOhm @ 4.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5908DC-T1-E3 - 028583-SI5908DC-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5908DC-T1-E3
028583-SI5908DC-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5908DC-T1-E3 028583-SI5908DC-T1-E3
Manufacturer: Vishay Win Source Part Number: 028583-SI5908DC-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.4A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 7.5nC @ 4.5V Maximum Rds On at Id,Vgs: 40 mOhm @ 4.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028583-SI5908DC-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.4A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 7.5nC @ 4.5V
Maximum Rds On at Id,Vgs: 40 mOhm @ 4.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - SI5908DC-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5908DC-T1-E3DKR-ND
FET, MOSFET Arrays SI5908DC-T1-E3DKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 4.4A 1.1W Surface Mount 1206-8 ChipFET™

Mosfet Array 2 N-Channel (Dual) 20V 4.4A 1.1W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
FET, MOSFET Arrays - SI5908DC-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5908DC-T1-E3CT-ND
FET, MOSFET Arrays SI5908DC-T1-E3CT-ND
Mosfet Array 2 N-Channel (Dual) 20V 4.4A 1.1W Surface Mount 1206-8 ChipFET™

Mosfet Array 2 N-Channel (Dual) 20V 4.4A 1.1W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
FET, MOSFET Arrays - SI5908DC-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI5908DC-T1-E3TR-ND
FET, MOSFET Arrays SI5908DC-T1-E3TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 4.4A 1.1W Surface Mount 1206-8 ChipFET™

Mosfet Array 2 N-Channel (Dual) 20V 4.4A 1.1W Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
Singapore, Singapore
Dual SMD 20V 4.4A MOSFET Transistor
278-SI5908DC-T1-E3
Dual SMD 20V 4.4A MOSFET Transistor 278-SI5908DC-T1-E3
20V 4.4A Dual N-CH MOSFET Array, 40mR Rds(on), SMD Product overview: SI5908DC-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 20V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 20V, 4.4A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5908DC-T1-E3 can be used for catalog matching and distributor lookup.

20V 4.4A Dual N-CH MOSFET Array, 40mR Rds(on), SMD Product overview: SI5908DC-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 20V, 4.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 20V, 4.4A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5908DC-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V Vds 8V Vgs 1206-8 ChipFET

MOSFET 20V Vds 8V Vgs 1206-8 ChipFET

Buy Now Datasheet
Mosfet, Dual N Channel, 20V, 4.4A, Chipfet-8; Transistor Polarity Vishay - 69W7211 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 20V, 4.4A, Chipfet-8; Transistor Polarity Vishay
69W7211
Mosfet, Dual N Channel, 20V, 4.4A, Chipfet-8; Transistor Polarity Vishay 69W7211
MOSFET, DUAL N CHANNEL, 20V, 4.4A, CHIPFET-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.4A; On Resistance Rds(on):0.032ohm; Transistor Mounting:Surface Mount; Power Dissipation Pd:1.1WRoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 20V, 4.4A, CHIPFET-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.4A; On Resistance Rds(on):0.032ohm; Transistor Mounting:Surface Mount; Power Dissipation Pd:1.1WRoHS Compliant: Yes

Supplier's Site
Dual Mosfet, Dual N Channel, 4.4 A, 20 V, 0.032 Ohm, 4.5 V, 1 V Rohs Compliant Vishay - 97W2675 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, Dual N Channel, 4.4 A, 20 V, 0.032 Ohm, 4.5 V, 1 V Rohs Compliant Vishay
97W2675
Dual Mosfet, Dual N Channel, 4.4 A, 20 V, 0.032 Ohm, 4.5 V, 1 V Rohs Compliant Vishay 97W2675
Dual MOSFET, Dual N Channel, 4.4 A, 20 V, 0.032 ohm, 4.5 V, 1 V RoHS Compliant: Yes

Dual MOSFET, Dual N Channel, 4.4 A, 20 V, 0.032 ohm, 4.5 V, 1 V RoHS Compliant: Yes

Supplier's Site Datasheet
Dual N Channel Mosfet, 20V, 1206, Full Reel; Transistor Polarity Vishay - 57J5697 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 20V, 1206, Full Reel; Transistor Polarity Vishay
57J5697
Dual N Channel Mosfet, 20V, 1206, Full Reel; Transistor Polarity Vishay 57J5697
DUAL N CHANNEL MOSFET, 20V, 1206, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.9A; On Resistance Rds(on):0.032ohm; Transistor Mounting:Surface Mount; Threshold Voltage Vgs:1V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 20V, 1206, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.9A; On Resistance Rds(on):0.032ohm; Transistor Mounting:Surface Mount; Threshold Voltage Vgs:1V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5908DC-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5908DC-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5908DC-T1-E3
MOSFET 2N-CH 20V 4.4A 1206-8

MOSFET 2N-CH 20V 4.4A 1206-8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 028583-SI5908DC-T1-E3 SI5908DC-T1-E3DKR-ND 278-SI5908DC-T1-E3 SI5908DC-T1-E3 69W7211 97W2675 57J5697 SI5908DC-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5908DC-T1-E3 FET, MOSFET Arrays Dual SMD 20V 4.4A MOSFET Transistor MOSFET Mosfet, Dual N Channel, 20V, 4.4A, Chipfet-8; Transistor Polarity Vishay Dual Mosfet, Dual N Channel, 4.4 A, 20 V, 0.032 Ohm, 4.5 V, 1 V Rohs Compliant Vishay Dual N Channel Mosfet, 20V, 1206, Full Reel; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 20 volts
PD 1100 milliwatts 1100 milliwatts 1100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data