Vishay Intertechnology, Inc. 20V 4.2A 2.1W MOSFET Transistor SI5904DC-T1

Description
MOSFET 20V 4.2A 2.1W Product overview: SI5904DC-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, 2.1W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, 2.1W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI5904DC-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 20V 4.2A 2.1W Product overview: SI5904DC-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, 2.1W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, 2.1W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI5904DC-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.2A 2.1W MOSFET Transistor
285-SI5904DC-T1
20V 4.2A 2.1W MOSFET Transistor 285-SI5904DC-T1
MOSFET 20V 4.2A 2.1W Product overview: SI5904DC-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, 2.1W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, 2.1W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI5904DC-T1 can be used for catalog matching and distributor lookup.

MOSFET 20V 4.2A 2.1W Product overview: SI5904DC-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, 2.1W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, 2.1W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI5904DC-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5904DC-T1 - 093758-SI5904DC-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5904DC-T1
093758-SI5904DC-T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5904DC-T1 093758-SI5904DC-T1
Manufacturer: Vishay Win Source Part Number: 093758-SI5904DC-T1 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.1A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 6nC @ 4.5V Maximum Rds On at Id,Vgs: 75 mOhm @ 3.1A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 093758-SI5904DC-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.1A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 6nC @ 4.5V
Maximum Rds On at Id,Vgs: 75 mOhm @ 3.1A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SI5904DC-T1 093758-SI5904DC-T1
Product Name 20V 4.2A 2.1W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5904DC-T1
Polarity N-Channel N-Channel
PD 1100 milliwatts 1100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Mosfet, Aec-Q101, N-Ch, 60V, 0.36A, Sot23; Transistor Polarity Nexperia - 25AC6447 - Newark, An Avnet Company
Specs
IDSS 360 milliamps
rDS(on) 1 ohms
Package Type TO-3
View Details
TPS1101 Single P-channel Enhancement-Mode MOSFET - TPS1101DR - Texas Instruments
Specs
Polarity P-Channel
View Details
6 suppliers