Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SI5857DU-T1-GE3

Description
Win Source Part Number: 1277698-SI5857DU-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: LITTLE FOOT® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel FET Feature: Schottky Diode (Isolated) Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Rds On (Max) @ Id, Vgs: 58mOhm @ 3.6A, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 2.3W (Ta), 10.4W (Tc) Package / Case: PowerPAK® ChipFET™ Single Supplier Device Package: PowerPAK® ChipFET™ Single Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 480 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI5857 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Request a Quote Datasheet
Description
Win Source Part Number: 1277698-SI5857DU-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: LITTLE FOOT® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel FET Feature: Schottky Diode (Isolated) Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Rds On (Max) @ Id, Vgs: 58mOhm @ 3.6A, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 2.3W (Ta), 10.4W (Tc) Package / Case: PowerPAK® ChipFET™ Single Supplier Device Package: PowerPAK® ChipFET™ Single Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 480 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI5857 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277698-SI5857DU-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277698-SI5857DU-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277698-SI5857DU-T1-GE3
Win Source Part Number: 1277698-SI5857DU-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: LITTLE FOOT® Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel FET Feature: Schottky Diode (Isolated) Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Rds On (Max) @ Id, Vgs: 58mOhm @ 3.6A, 4.5V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 2.3W (Ta), 10.4W (Tc) Package / Case: PowerPAK® ChipFET™ Single Supplier Device Package: PowerPAK® ChipFET™ Single Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 480 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI5857 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Win Source Part Number: 1277698-SI5857DU-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: LITTLE FOOT®
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
FET Feature: Schottky Diode (Isolated)
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Rds On (Max) @ Id, Vgs: 58mOhm @ 3.6A, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power Dissipation (Max): 2.3W (Ta), 10.4W (Tc)
Package / Case: PowerPAK® ChipFET™ Single
Supplier Device Package: PowerPAK® ChipFET™ Single
Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 480 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SI5857
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5857DU-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5857DU-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5857DU-T1-GE3
MOSFET P-CH 20V 6A PPAK CHIPFET

MOSFET P-CH 20V 6A PPAK CHIPFET

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1277698-SI5857DU-T1-GE3 SI5857DU-T1-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 3.5 GHz, 55 Watt, 28 V GaN RF Power Transistor - T2G4005528-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
3 suppliers