Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5855CDC-T1-GE3 SI5855CDC-T1-GE3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092915-SI5855CDC-T1 -GE3 Packaging: Tape & Reel Number of Pins: 8 Rise Time: 34 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 11 ns Continuous Drain Current (ID): 2.5 A Turn-Off Delay Time: 22 ns Gate to Source Voltage (Vgs): 8 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092915-SI5855CDC-T1 -GE3 Packaging: Tape & Reel Number of Pins: 8 Rise Time: 34 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 11 ns Continuous Drain Current (ID): 2.5 A Turn-Off Delay Time: 22 ns Gate to Source Voltage (Vgs): 8 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5855CDC-T1-GE3 - 1092915-SI5855CDC-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5855CDC-T1-GE3
1092915-SI5855CDC-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5855CDC-T1-GE3 1092915-SI5855CDC-T1-GE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092915-SI5855CDC-T1 -GE3 Packaging: Tape & Reel Number of Pins: 8 Rise Time: 34 ns Fall Time: 8 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 11 ns Continuous Drain Current (ID): 2.5 A Turn-Off Delay Time: 22 ns Gate to Source Voltage (Vgs): 8 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092915-SI5855CDC-T1-GE3
Packaging: Tape & Reel
Number of Pins: 8
Rise Time: 34 ns
Fall Time: 8 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 11 ns
Continuous Drain Current (ID): 2.5 A
Turn-Off Delay Time: 22 ns
Gate to Source Voltage (Vgs): 8 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1092915-SI5855CDC-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5855CDC-T1-GE3
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD22202W15 P-Channel NexFET? Power MOSFET - CSD22202W15 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0122 ohms
View Details
7 suppliers
Single FETs, MOSFETs - 448-AIMDQ75R016M1HXUMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
2 suppliers
MOSFETs - 1221509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-346 (sc-59)
View Details
30 V, P-channel Trench MOSFET - BUK6Y19-30PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -30 volts
IDSS -45000 milliamps
View Details
7 suppliers