Vishay Intertechnology, Inc. Single FETs, MOSFETs SI5499DC-T1-GE3

Description
P-Channel 8V 6A (Tc) 2.5W (Ta), 6.2W (Tc) Surface Mount 1206-8 ChipFET™
Request a Quote Datasheet
Description
P-Channel 8V 6A (Tc) 2.5W (Ta), 6.2W (Tc) Surface Mount 1206-8 ChipFET™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI5499DC-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI5499DC-T1-GE3TR-ND
Single FETs, MOSFETs SI5499DC-T1-GE3TR-ND
P-Channel 8V 6A (Tc) 2.5W (Ta), 6.2W (Tc) Surface Mount 1206-8 ChipFET™

P-Channel 8V 6A (Tc) 2.5W (Ta), 6.2W (Tc) Surface Mount 1206-8 ChipFET™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277544-SI5499DC-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277544-SI5499DC-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277544-SI5499DC-T1-GE3
Win Source Part Number: 1277544-SI5499DC-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 8 V Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Rds On (Max) @ Id, Vgs: 36mOhm @ 5.1A, 4.5V Vgs(th) (Max) @ Id: 800mV @ 250µA Power Dissipation (Max): 2.5W (Ta), 6.2W (Tc) Package / Case: 8-SMD, Flat Lead Supplier Device Package: 1206-8 ChipFET™ Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 8 V Input Capacitance (Ciss) (Max) @ Vds: 1290 pF @ 4 V Vgs (Max): ±5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SI5499DC-T1-GE3TR,SI 5499DC-T1-GE3CT,SI54 99DC-T1-GE3DKR,SI549 9DCT1GE3 Base Product Number: SI5499 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Win Source Part Number: 1277544-SI5499DC-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 8 V
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Rds On (Max) @ Id, Vgs: 36mOhm @ 5.1A, 4.5V
Vgs(th) (Max) @ Id: 800mV @ 250µA
Power Dissipation (Max): 2.5W (Ta), 6.2W (Tc)
Package / Case: 8-SMD, Flat Lead
Supplier Device Package: 1206-8 ChipFET™
Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 8 V
Input Capacitance (Ciss) (Max) @ Vds: 1290 pF @ 4 V
Vgs (Max): ±5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SI5499DC-T1-GE3TR,SI5499DC-T1-GE3CT,SI5499DC-T1-GE3DKR,SI5499DCT1GE3
Base Product Number: SI5499
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5499DC-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5499DC-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5499DC-T1-GE3
MOSFET P-CH 8V 6A 1206-8 CHIPFET

MOSFET P-CH 8V 6A 1206-8 CHIPFET

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number SI5499DC-T1-GE3TR-ND 1277544-SI5499DC-T1-GE3 SI5499DC-T1-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
FET, MOSFET Arrays - AUIRF7342Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers