Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5463EDC-T1-E3 SI5463EDC-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 120695-SI5463EDC-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.8A (Ta) Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 15nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 62 mOhm @ 4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 120695-SI5463EDC-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.8A (Ta) Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 15nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 62 mOhm @ 4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5463EDC-T1-E3 - 120695-SI5463EDC-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5463EDC-T1-E3
120695-SI5463EDC-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5463EDC-T1-E3 120695-SI5463EDC-T1-E3
Manufacturer: Vishay Win Source Part Number: 120695-SI5463EDC-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 1206-8 ChipFET Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.8A (Ta) Gate-Source Threshold Voltage: 450mV @ 250μA (Min) Max Gate Charge: 15nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 62 mOhm @ 4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 120695-SI5463EDC-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 1206-8 ChipFET
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.8A (Ta)
Gate-Source Threshold Voltage: 450mV @ 250μA (Min)
Max Gate Charge: 15nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 62 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 3.8A MOSFET Transistor
278-SI5463EDC-T1-E3
20V 3.8A MOSFET Transistor 278-SI5463EDC-T1-E3
MOSFET P-CH 20V 3.8A 1206-8 Product overview: SI5463EDC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5463EDC-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 3.8A 1206-8 Product overview: SI5463EDC-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI5463EDC-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI5463EDC-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI5463EDC-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI5463EDC-T1-E3
MOSFET P-CH 20V 3.8A 1206-8

MOSFET P-CH 20V 3.8A 1206-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 120695-SI5463EDC-T1-E3 278-SI5463EDC-T1-E3 SI5463EDC-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI5463EDC-T1-E3 20V 3.8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel
V(BR)DSS 20 volts
PD 1250 milliwatts 1250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details