Vishay Intertechnology, Inc. Discrete Semiconductor Products SI4947DY-T1

Description
Manufacturer: Vishay Win Source Part Number: 190023-SI4947DY-T1 Category: Discrete Semiconductor Products Family: FETs - Arrays Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 190023-SI4947DY-T1 Category: Discrete Semiconductor Products Family: FETs - Arrays Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 190023-SI4947DY-T1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
190023-SI4947DY-T1
Discrete Semiconductor Products 190023-SI4947DY-T1
Manufacturer: Vishay Win Source Part Number: 190023-SI4947DY-T1 Category: Discrete Semiconductor Products Family: FETs - Arrays Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 190023-SI4947DY-T1
Category: Discrete Semiconductor Products
Family: FETs - Arrays
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 3A SOIC MOSFET Transistor
289-SI4947DY-T1
30V 3A SOIC MOSFET Transistor 289-SI4947DY-T1
Trans MOSFET P-CH 30V 3A 8-Pin SOIC N T/R Product overview: SI4947DY-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4947DY-T1 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 3A 8-Pin SOIC N T/R Product overview: SI4947DY-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 3A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI4947DY-T1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 190023-SI4947DY-T1 289-SI4947DY-T1
Product Name Discrete Semiconductor Products 30V 3A SOIC MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD16406Q3 N-Channel NexFET™ Power MOSFET - CSD16406Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0074 ohms
View Details
8 suppliers
 - 2EDN7434FXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
100 V, N-channel Trench MOSFET - BSS123,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers
QUAD/DUAL P-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1117PAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers