Vishay Intertechnology, Inc. 40V 7.4A 1.1W MOSFET Transistor SI4942DY-T1

Description
MOSFET 40V 7.4A 1.1W Product overview: SI4942DY-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7.4A, 1.1W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7.4A, 1.1W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI4942DY-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 40V 7.4A 1.1W Product overview: SI4942DY-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7.4A, 1.1W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7.4A, 1.1W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI4942DY-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 7.4A 1.1W MOSFET Transistor
285-SI4942DY-T1
40V 7.4A 1.1W MOSFET Transistor 285-SI4942DY-T1
MOSFET 40V 7.4A 1.1W Product overview: SI4942DY-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7.4A, 1.1W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7.4A, 1.1W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI4942DY-T1 can be used for catalog matching and distributor lookup.

MOSFET 40V 7.4A 1.1W Product overview: SI4942DY-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7.4A, 1.1W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7.4A, 1.1W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI4942DY-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4942DY-T1 - 091987-SI4942DY-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4942DY-T1
091987-SI4942DY-T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4942DY-T1 091987-SI4942DY-T1
Manufacturer: Vishay Win Source Part Number: 091987-SI4942DY-T1 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 5.3A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 32nC @ 10V Maximum Rds On at Id,Vgs: 21 mOhm @ 7.4A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 091987-SI4942DY-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 5.3A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 32nC @ 10V
Maximum Rds On at Id,Vgs: 21 mOhm @ 7.4A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-SI4942DY-T1 091987-SI4942DY-T1
Product Name 40V 7.4A 1.1W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4942DY-T1
Polarity P-Channel N-Channel
PD 1100 milliwatts 1100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG120R030M1 - AIMBG120R030M1 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110908APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD17306Q5A 30V N Channel NexFET? Power MOSFET - CSD17306Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0042 ohms
View Details
7 suppliers