Vishay Precision Group -40V 8A MOSFET Transistor SI4909DY-T1-GE3

Description
P-CH MOSFET, -40V, 8A, 27mR, SO-8 Product overview: SI4909DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -40V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4909DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET, -40V, 8A, 27mR, SO-8 Product overview: SI4909DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -40V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4909DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-40V 8A MOSFET Transistor
278-SI4909DY-T1-GE3
-40V 8A MOSFET Transistor 278-SI4909DY-T1-GE3
P-CH MOSFET, -40V, 8A, 27mR, SO-8 Product overview: SI4909DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -40V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4909DY-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, -40V, 8A, 27mR, SO-8 Product overview: SI4909DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -40V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4909DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4909DY-T1-GE3 - 1096033-SI4909DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4909DY-T1-GE3
1096033-SI4909DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4909DY-T1-GE3 1096033-SI4909DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096033-SI4909DY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.2W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 2000pF @ 20V Maximum Rds On at Id,Vgs: 27 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096033-SI4909DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 3.2W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 2000pF @ 20V
Maximum Rds On at Id,Vgs: 27 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 8181302 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8181302
MOSFETs 8181302
Trans MOSFET P-CH 40V 6.4An

Trans MOSFET P-CH 40V 6.4An

Supplier's Site
MOSFETs - 8181302P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8181302P
MOSFETs 8181302P
Trans MOSFET P-CH 40V 6.4An

Trans MOSFET P-CH 40V 6.4An

Supplier's Site
MOSFETs - 1656282 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656282
MOSFETs 1656282
Trans MOSFET P-CH 40V 6.4An

Trans MOSFET P-CH 40V 6.4An

Supplier's Site
FET, MOSFET Arrays - SI4909DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4909DY-T1-GE3CT-ND
FET, MOSFET Arrays SI4909DY-T1-GE3CT-ND
Mosfet Array 2 P-Channel (Dual) 40V 8A 3.2W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 40V 8A 3.2W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4909DY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4909DY-T1-GE3DKR-ND
FET, MOSFET Arrays SI4909DY-T1-GE3DKR-ND
Mosfet Array 2 P-Channel (Dual) 40V 8A 3.2W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 40V 8A 3.2W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4909DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4909DY-T1-GE3TR-ND
FET, MOSFET Arrays SI4909DY-T1-GE3TR-ND
Mosfet Array 2 P-Channel (Dual) 40V 8A 3.2W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 40V 8A 3.2W Surface Mount 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -40V Vds 20V Vgs SO-8

MOSFET -40V Vds 20V Vgs SO-8

Buy Now Datasheet
Mosfet, Dual P-Ch, -40V, -8A, 150Deg C; Transistor Polarity Vishay - 70AC6508 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual P-Ch, -40V, -8A, 150Deg C; Transistor Polarity Vishay
70AC6508
Mosfet, Dual P-Ch, -40V, -8A, 150Deg C; Transistor Polarity Vishay 70AC6508
MOSFET, DUAL P-CH, -40V, -8A, 150DEG C; Transistor Polarity:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.021ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; MSL:- RoHS Compliant: Yes

MOSFET, DUAL P-CH, -40V, -8A, 150DEG C; Transistor Polarity:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.021ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4909DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4909DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4909DY-T1-GE3
MOSFET 2P-CH 40V 8A 8SOIC

MOSFET 2P-CH 40V 8A 8SOIC

Supplier's Site
FET, MOSFET Arrays - SI4909DY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI4909DY-T1-GE3
FET, MOSFET Arrays SI4909DY-T1-GE3
MOSFET 2P-CH 40V 8A 8SO

MOSFET 2P-CH 40V 8A 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4909DY-T1-GE3 1096033-SI4909DY-T1-GE3 8181302 8181302P SI4909DY-T1-GE3CT-ND SI4909DY-T1-GE3 70AC6508 SI4909DY-T1-GE3 SI4909DY-T1-GE3
Product Name -40V 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4909DY-T1-GE3 MOSFETs MOSFETs FET, MOSFET Arrays MOSFET Mosfet, Dual P-Ch, -40V, -8A, 150Deg C; Transistor Polarity Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Polarity P-Channel P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
PD 3200 milliwatts 3200 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 40 volts 40 volts
Package Type SOT3; 8-SO Soic SOIC "8-SOIC (0.154"", 3.90mm Width)" TO-3 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFP064N-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers