Infineon Technologies AG Single FETs, MOSFETs AUIRFR3504

Description
20V-40V N-Channel Automotive MOSFET
Request a Quote Datasheet
Description
20V-40V N-Channel Automotive MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AUIRFR3504 - Rochester Electronics
Newburyport, MA, United States
20V-40V N-Channel Automotive MOSFET

20V-40V N-Channel Automotive MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - AUIRFR3504-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRFR3504-ND
Single FETs, MOSFETs AUIRFR3504-ND
N-Channel 40V 56A (Tc) 140W (Tc) Surface Mount D-PAK (TO-252AA)

N-Channel 40V 56A (Tc) 140W (Tc) Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Singapore, Singapore
40V 56A DPAK MOSFET Transistor
278-AUIRFR3504
40V 56A DPAK MOSFET Transistor 278-AUIRFR3504
MOSFET N-CH 40V 56A DPAK Product overview: AUIRFR3504 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 56A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 56A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR3504 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 56A DPAK Product overview: AUIRFR3504 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 56A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 56A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR3504 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR3504 - 1149831-AUIRFR3504 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR3504
1149831-AUIRFR3504
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR3504 1149831-AUIRFR3504
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1149831-AUIRFR3504 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149831-AUIRFR3504
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET AUTO 40V 1 N-CH HEXFET 9.2mOhms

MOSFET AUTO 40V 1 N-CH HEXFET 9.2mOhms

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFR3504 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRFR3504
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRFR3504
MOSFET N-CH 40V 56A DPAK

MOSFET N-CH 40V 56A DPAK

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AUIRFR3504 AUIRFR3504-ND 278-AUIRFR3504 1149831-AUIRFR3504 AUIRFR3504 AUIRFR3504
Product Name Single FETs, MOSFETs 40V 56A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR3504 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type DPAK TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tube SOT3 Surface Mount
Packing Method Tube; Tube Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

CSD25310Q2 20-V P-Channel NexFET Power MOSFET, CSD25310Q2 - CSD25310Q2 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0239 ohms
View Details
9 suppliers
P-Channel Power MOSFET - BSZ086P03NS3 G - Infineon Technologies AG
Specs
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
rDS(on) 0.0086 ohms
View Details
2 suppliers
Automotive Power MOSFETs - Super J  MOS S2 Model: FMC60N088S2A - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0880 ohms
IDSS 32800 milliamps
View Details