Vishay Precision Group MOSFETs SI4900DY-T1-E3

Description
Dual N-Ch MOSFET SO-8 60V 58mohm @ 10V
Request a Quote Datasheet
Description
Dual N-Ch MOSFET SO-8 60V 58mohm @ 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1808002 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808002
MOSFETs 1808002
Dual N-Ch MOSFET SO-8 60V 58mohm @ 10V

Dual N-Ch MOSFET SO-8 60V 58mohm @ 10V

Supplier's Site
MOSFETs - 1808002P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808002P
MOSFETs 1808002P
Dual N-Ch MOSFET SO-8 60V 58mohm @ 10V

Dual N-Ch MOSFET SO-8 60V 58mohm @ 10V

Supplier's Site
MOSFETs - 1807298 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807298
MOSFETs 1807298
Dual N-Ch MOSFET SO-8 60V 58mohm @ 10V

Dual N-Ch MOSFET SO-8 60V 58mohm @ 10V

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4900DY-T1-E3 - 794278-SI4900DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4900DY-T1-E3
794278-SI4900DY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4900DY-T1-E3 794278-SI4900DY-T1-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 794278-SI4900DY-T1-E 3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 5.3A Power - Max: 3.1W Family Name: Si4900DY Categories: Discrete Semiconductor Products Manufacturer Package: 8-SO Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 665pF @ 15V Rds On (Maximum) @ Id, Vgs: 58 mOhm @ 4.3A, 10V Alternative Parts (Cross-Reference): FW297-TL-2W; KMB4D5DN60QA; AO4828; HAT2038R-EL; Introduction Date: January 16, 2006 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 794278-SI4900DY-T1-E3
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 5.3A
Power - Max: 3.1W
Family Name: Si4900DY
Categories: Discrete Semiconductor Products
Manufacturer Package: 8-SO
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 665pF @ 15V
Rds On (Maximum) @ Id, Vgs: 58 mOhm @ 4.3A, 10V
Alternative Parts (Cross-Reference): FW297-TL-2W; KMB4D5DN60QA; AO4828; HAT2038R-EL;
Introduction Date: January 16, 2006
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 4.3A SOIC MOSFET Transistor
278-SI4900DY-T1-E3
N-Channel 60V 4.3A SOIC MOSFET Transistor 278-SI4900DY-T1-E3
N-Channel JFET, 60V, 4.3A ID, 58mR Rds On, SOIC-8 Product overview: SI4900DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 4.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.3A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4900DY-T1-E3 can be used for catalog matching and distributor lookup.

N-Channel JFET, 60V, 4.3A ID, 58mR Rds On, SOIC-8 Product overview: SI4900DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 4.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 4.3A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4900DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SI4900DY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4900DY-T1-E3CT-ND
FET, MOSFET Arrays SI4900DY-T1-E3CT-ND
Mosfet Array 2 N-Channel (Dual) 60V 5.3A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 60V 5.3A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI4900DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI4900DY-T1-E3TR-ND
FET, MOSFET Arrays SI4900DY-T1-E3TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 5.3A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 60V 5.3A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V 5.3A 3.1W

MOSFET 60V 5.3A 3.1W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4900DY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4900DY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4900DY-T1-E3
MOSFET 2N-CH 60V 5.3A 8SOIC

MOSFET 2N-CH 60V 5.3A 8SOIC

Supplier's Site
Dual N Channel Mosfet, 60V, Soic, Full Reel; Transistor Polarity Vishay - 51K6968 - Newark, An Avnet Company
Chicago, IL, United States
Dual N Channel Mosfet, 60V, Soic, Full Reel; Transistor Polarity Vishay
51K6968
Dual N Channel Mosfet, 60V, Soic, Full Reel; Transistor Polarity Vishay 51K6968
DUAL N CHANNEL MOSFET, 60V, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.3A; On Resistance Rds(on):0.072ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V RoHS Compliant: Yes

DUAL N CHANNEL MOSFET, 60V, SOIC, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.3A; On Resistance Rds(on):0.072ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Dual N Channel, 60V, 5.3A, Soic-8; Transistor Polarity Vishay - 09X6438 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 60V, 5.3A, Soic-8; Transistor Polarity Vishay
09X6438
Mosfet, Dual N Channel, 60V, 5.3A, Soic-8; Transistor Polarity Vishay 09X6438
MOSFET, DUAL N CHANNEL, 60V, 5.3A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.3A; On Resistance Rds(on):0.046ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 60V, 5.3A, SOIC-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.3A; On Resistance Rds(on):0.046ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1808002 794278-SI4900DY-T1-E3 278-SI4900DY-T1-E3 SI4900DY-T1-E3CT-ND SI4900DY-T1-E3 SI4900DY-T1-E3 51K6968 09X6438
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4900DY-T1-E3 N-Channel 60V 4.3A SOIC MOSFET Transistor FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Dual N Channel Mosfet, 60V, Soic, Full Reel; Transistor Polarity Vishay Mosfet, Dual N Channel, 60V, 5.3A, Soic-8; Transistor Polarity Vishay
Package Type SO-8; SO-8 SOT3 "8-SOIC (0.154"", 3.90mm Width)" TO-3 TO-3
Polarity N-Channel N-Channel N-Channel N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
Single FETs, MOSFETs - 448-AUIRF1010ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers