N-Channel 12V 11A (Ta) 1.6W (Ta) Surface Mount 8-SOIC
MOSFET N-CH 12V 11A 8SO
MOSFET 12V 17A 3.0W 5.5mohm @ 4.5V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SI4866DY-T1-GE3TR-ND | SI4866DY-T1-GE3 | SI4866DY-T1-GE3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |