Vishay Intertechnology, Inc. MOSFET SI4736DY-T1-GE3

Description
MOSFET 30V 13A 3.1W 9.5mohm @ 10V
Description
MOSFET 30V 13A 3.1W 9.5mohm @ 10V
Datasheet
Datasheet Summary
Powered by GS/AI

N-Channel 30-V MOSFET with an integrated Schottky diode in an SO-8 package, designed for synchronous rectifier applications in DC/DC converters. The device has a drain-source on-state resistance of 0.0095 Ω at 10 V gate-source voltage and 0.0105 Ω at 4.5 V, with a continuous drain current rating of 13 A at 25 °C and 9 A at 70 °C. The integrated Schottky diode has a forward voltage of 0.53 V at 3.0 A. It is compliant with RoHS Directive 2002/95/EC and halogen-free per IEC 61249-2-21. Maximum junction temperature is 150 °C, with a thermal resistance of 70 °C/W from junction to ambient in steady state.

Datasheet Summary
Powered by GS/AI

N-Channel 30-V MOSFET with an integrated Schottky diode in an SO-8 package, designed for synchronous rectifier applications in DC/DC converters. The device has a drain-source on-state resistance of 0.0095 Ω at 10 V gate-source voltage and 0.0105 Ω at 4.5 V, with a continuous drain current rating of 13 A at 25 °C and 9 A at 70 °C. The integrated Schottky diode has a forward voltage of 0.53 V at 3.0 A. It is compliant with RoHS Directive 2002/95/EC and halogen-free per IEC 61249-2-21. Maximum junction temperature is 150 °C, with a thermal resistance of 70 °C/W from junction to ambient in steady state.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 30V 13A 3.1W 9.5mohm @ 10V

MOSFET 30V 13A 3.1W 9.5mohm @ 10V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI4736DY-T1-GE3
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 300 mA N-channel Trench MOSFET - 2N7002/HAMR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
9 suppliers
 - LM5111-1MY/NOPB - Rochester Electronics
Specs
Package Type HVSSOP8
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
MOSFETs - 1333355P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type UDFN
View Details