Vishay Intertechnology, Inc. 25V 23.1A MOSFET Transistor SI4660DY-T1-GE3

Description
MOSFET N-CH 25V 23.1A 8SO Product overview: SI4660DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 23.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 23.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4660DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 25V 23.1A 8SO Product overview: SI4660DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 23.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 23.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4660DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 23.1A MOSFET Transistor
278-SI4660DY-T1-GE3
25V 23.1A MOSFET Transistor 278-SI4660DY-T1-GE3
MOSFET N-CH 25V 23.1A 8SO Product overview: SI4660DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 23.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 23.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4660DY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 23.1A 8SO Product overview: SI4660DY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 23.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 23.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4660DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4660DY-T1-GE3 - 1095976-SI4660DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4660DY-T1-GE3
1095976-SI4660DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4660DY-T1-GE3 1095976-SI4660DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1095976-SI4660DY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 5.6W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 23.1A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 2410pF @ 15V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 5.8 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1095976-SI4660DY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 5.6W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 23.1A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 2410pF @ 15V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 5.8 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4660DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4660DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4660DY-T1-GE3
MOSFET N-CH 25V 23.1A 8SO

MOSFET N-CH 25V 23.1A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI4660DY-T1-GE3 1095976-SI4660DY-T1-GE3 SI4660DY-T1-GE3
Product Name 25V 23.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4660DY-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3100 milliwatts 3100 to 5600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-SO 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 448-AIMW120R080M1XKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
6 suppliers