Vishay Intertechnology, Inc. Discrete Semiconductor Products SI4626ADY-TI-E3

Description
Manufacturer: Vishay-Siliconix Win Source Part Number: 189930-SI4626ADY-TI- E3 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: TrenchFET Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SO FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 3.3 mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250μA Gate Charge (Qg) @ Vgs: 125nC @ 10V Input Capacitance (Ciss) @ Vds: 5370pF @ 15V Power - Max: 6W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay-Siliconix Win Source Part Number: 189930-SI4626ADY-TI- E3 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: TrenchFET Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SO FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 3.3 mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250μA Gate Charge (Qg) @ Vgs: 125nC @ 10V Input Capacitance (Ciss) @ Vds: 5370pF @ 15V Power - Max: 6W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 189930-SI4626ADY-TI-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
189930-SI4626ADY-TI-E3
Discrete Semiconductor Products 189930-SI4626ADY-TI-E3
Manufacturer: Vishay-Siliconix Win Source Part Number: 189930-SI4626ADY-TI- E3 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: TrenchFET Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SO FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 3.3 mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250μA Gate Charge (Qg) @ Vgs: 125nC @ 10V Input Capacitance (Ciss) @ Vds: 5370pF @ 15V Power - Max: 6W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Vishay-Siliconix
Win Source Part Number: 189930-SI4626ADY-TI-E3
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Series: TrenchFET
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SO
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 3.3 mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250μA
Gate Charge (Qg) @ Vgs: 125nC @ 10V
Input Capacitance (Ciss) @ Vds: 5370pF @ 15V
Power - Max: 6W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 30A SOIC MOSFET Transistor
278-SI4626ADY-TI-E3
30V 30A SOIC MOSFET Transistor 278-SI4626ADY-TI-E3
MOSFET N-CH 30V 30A 8-SOIC Product overview: SI4626ADY-TI-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4626ADY-TI-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 30A 8-SOIC Product overview: SI4626ADY-TI-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4626ADY-TI-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 189930-SI4626ADY-TI-E3 278-SI4626ADY-TI-E3
Product Name Discrete Semiconductor Products 30V 30A SOIC MOSFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

N-channel TrenchMOS standard level FET - BUK762R4-60E,118 - Nexperia B.V.
Specs
Package Type SOT404 SOT404
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
MOSFETs - 2222856P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-523
View Details
Single FETs, MOSFETs - AUIRF540ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers