Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4480DY-T1 SI4480DY-T1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092856-SI4480DY-T1 Current Rating: 6 A Length: 5 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 80 V Number of Elements: 1 Power Dissipation: 2.5 W Height: 1.55 mm Weight: 186.993455 mg Number of Channels: 1 Number of Pins: 8 Width: 4 mm Rise Time: 12.5 ns Fall Time: 22 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Alternative Parts (Cross-Reference): SI4480DY-T1SI4480DYT 1; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 2.5 W Turn-On Delay Time: 12.5 ns Continuous Drain Current (ID): 6 A Drain to Source Breakdown Voltage: 80 V Turn-Off Delay Time: 52 ns Drain to Source Resistance: 35 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092856-SI4480DY-T1 Current Rating: 6 A Length: 5 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 80 V Number of Elements: 1 Power Dissipation: 2.5 W Height: 1.55 mm Weight: 186.993455 mg Number of Channels: 1 Number of Pins: 8 Width: 4 mm Rise Time: 12.5 ns Fall Time: 22 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Alternative Parts (Cross-Reference): SI4480DY-T1SI4480DYT 1; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 2.5 W Turn-On Delay Time: 12.5 ns Continuous Drain Current (ID): 6 A Drain to Source Breakdown Voltage: 80 V Turn-Off Delay Time: 52 ns Drain to Source Resistance: 35 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4480DY-T1 - 1092856-SI4480DY-T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4480DY-T1
1092856-SI4480DY-T1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4480DY-T1 1092856-SI4480DY-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092856-SI4480DY-T1 Current Rating: 6 A Length: 5 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 80 V Number of Elements: 1 Power Dissipation: 2.5 W Height: 1.55 mm Weight: 186.993455 mg Number of Channels: 1 Number of Pins: 8 Width: 4 mm Rise Time: 12.5 ns Fall Time: 22 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Alternative Parts (Cross-Reference): SI4480DY-T1SI4480DYT 1; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 2.5 W Turn-On Delay Time: 12.5 ns Continuous Drain Current (ID): 6 A Drain to Source Breakdown Voltage: 80 V Turn-Off Delay Time: 52 ns Drain to Source Resistance: 35 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092856-SI4480DY-T1
Current Rating: 6 A
Length: 5 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 80 V
Number of Elements: 1
Power Dissipation: 2.5 W
Height: 1.55 mm
Weight: 186.993455 mg
Number of Channels: 1
Number of Pins: 8
Width: 4 mm
Rise Time: 12.5 ns
Fall Time: 22 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SO
Alternative Parts (Cross-Reference): SI4480DY-T1SI4480DYT1;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 2.5 W
Turn-On Delay Time: 12.5 ns
Continuous Drain Current (ID): 6 A
Drain to Source Breakdown Voltage: 80 V
Turn-Off Delay Time: 52 ns
Drain to Source Resistance: 35 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now
Singapore, Singapore
N-Channel MOSFET Transistor
285-SI4480DY-T1
N-Channel MOSFET Transistor 285-SI4480DY-T1
Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET Product overview: SI4480DY-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI4480DY-T1 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, N-Channel, Metal-oxide Semiconductor FET Product overview: SI4480DY-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI4480DY-T1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1092856-SI4480DY-T1 285-SI4480DY-T1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4480DY-T1 N-Channel MOSFET Transistor
V(BR)DSS 80 volts
rDS(on) 0.0350 ohms
PD 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 320 mA dual N-channel Trench MOSFET - BSS138BKSH - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT363-3 SOT363-3
View Details
4 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910016SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
PMIC - PMIC - Gate Drivers - TPS2813DRG4 - 1111564-TPS2813DRG4 - Win Source Electronics
Specs
Polarity N-Channel; P-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-SOIC
View Details