Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4465ADY-T1-GE3 SI4465ADY-T1-GE3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 794257-SI4465ADY-T1- GE3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: MOSFET Family Name: Si4465ADY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Manufacturer Package: 8-SO Channel Type Type: P Drain Source Voltage: 8V Vgs(th) (Maximum) @ Id: 1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 85nC @ 4.5V Vgs (Maximum): ±8V Power Dissipation (Maximum): 3W (Ta), 6.5W (Tc) Rds On (Maximum) @ Id, Vgs: 9 mOhm @ 14A, 4.5V Introduction Date: July 24, 2006 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 794257-SI4465ADY-T1- GE3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: MOSFET Family Name: Si4465ADY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Manufacturer Package: 8-SO Channel Type Type: P Drain Source Voltage: 8V Vgs(th) (Maximum) @ Id: 1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 85nC @ 4.5V Vgs (Maximum): ±8V Power Dissipation (Maximum): 3W (Ta), 6.5W (Tc) Rds On (Maximum) @ Id, Vgs: 9 mOhm @ 14A, 4.5V Introduction Date: July 24, 2006 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4465ADY-T1-GE3 - 794257-SI4465ADY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4465ADY-T1-GE3
794257-SI4465ADY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4465ADY-T1-GE3 794257-SI4465ADY-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 794257-SI4465ADY-T1- GE3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: MOSFET Family Name: Si4465ADY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Manufacturer Package: 8-SO Channel Type Type: P Drain Source Voltage: 8V Vgs(th) (Maximum) @ Id: 1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 85nC @ 4.5V Vgs (Maximum): ±8V Power Dissipation (Maximum): 3W (Ta), 6.5W (Tc) Rds On (Maximum) @ Id, Vgs: 9 mOhm @ 14A, 4.5V Introduction Date: July 24, 2006 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Vishay Siliconix
Win Source Part Number: 794257-SI4465ADY-T1-GE3
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: MOSFET
Family Name: Si4465ADY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Manufacturer Package: 8-SO
Channel Type Type: P
Drain Source Voltage: 8V
Vgs(th) (Maximum) @ Id: 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 85nC @ 4.5V
Vgs (Maximum): ±8V
Power Dissipation (Maximum): 3W (Ta), 6.5W (Tc)
Rds On (Maximum) @ Id, Vgs: 9 mOhm @ 14A, 4.5V
Introduction Date: July 24, 2006
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
SMD 8V 20A MOSFET Transistor
278-SI4465ADY-T1-GE3
SMD 8V 20A MOSFET Transistor 278-SI4465ADY-T1-GE3
P-CH MOSFET, 8V, 20A, 9mR, SO, Surface Mount Product overview: SI4465ADY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 8V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4465ADY-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, 8V, 20A, 9mR, SO, Surface Mount Product overview: SI4465ADY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 8V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4465ADY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI4465ADY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4465ADY-T1-GE3TR-ND
Single FETs, MOSFETs SI4465ADY-T1-GE3TR-ND
P-Channel 8V 13.7A (Ta), 20A (Tc) 3W (Ta), 6.5W (Tc) Surface Mount 8-SOIC

P-Channel 8V 13.7A (Ta), 20A (Tc) 3W (Ta), 6.5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4465ADY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4465ADY-T1-GE3CT-ND
Single FETs, MOSFETs SI4465ADY-T1-GE3CT-ND
P-Channel 8V 13.7A (Ta), 20A (Tc) 3W (Ta), 6.5W (Tc) Surface Mount 8-SOIC

P-Channel 8V 13.7A (Ta), 20A (Tc) 3W (Ta), 6.5W (Tc) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4465ADY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI4465ADY-T1-GE3
Single FETs, MOSFETs SI4465ADY-T1-GE3
MOSFET P-CH 8V 8SOIC

MOSFET P-CH 8V 8SOIC

Supplier's Site Datasheet
MOSFET 8.0V 13.7A 3.0W 9.0mohm @ 4.5V - 880-SI4465ADY-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 8.0V 13.7A 3.0W 9.0mohm @ 4.5V
880-SI4465ADY-T1-GE3
MOSFET 8.0V 13.7A 3.0W 9.0mohm @ 4.5V 880-SI4465ADY-T1-GE3
MOSFET 8.0V 13.7A 3.0W 9.0mohm @ 4.5V

MOSFET 8.0V 13.7A 3.0W 9.0mohm @ 4.5V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4465ADY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4465ADY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4465ADY-T1-GE3
MOSFET P-CH 8V 8SOIC

MOSFET P-CH 8V 8SOIC

Supplier's Site
MOSFET 8.0V 13.7A 3.0W 9.0mohm @ 4.5V

MOSFET 8.0V 13.7A 3.0W 9.0mohm @ 4.5V

Buy Now Datasheet
P Channel Mosfet, -8V, 13.7A, Soic; Channel Type Vishay - 26R1880 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -8V, 13.7A, Soic; Channel Type Vishay
26R1880
P Channel Mosfet, -8V, 13.7A, Soic; Channel Type Vishay 26R1880
P CHANNEL MOSFET, -8V, 13.7A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:13.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:1.8V; Gate Source Threshold Voltage Max:450mV RoHS Compliant: Yes

P CHANNEL MOSFET, -8V, 13.7A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:13.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:1.8V; Gate Source Threshold Voltage Max:450mV RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -8V, 13.7A, Soic; Channel Type Vishay - 15R5030 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -8V, 13.7A, Soic; Channel Type Vishay
15R5030
P Channel Mosfet, -8V, 13.7A, Soic; Channel Type Vishay 15R5030
P CHANNEL MOSFET, -8V, 13.7A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:13.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:1.8V; Gate Source Threshold Voltage Max:450mV RoHS Compliant: Yes

P CHANNEL MOSFET, -8V, 13.7A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:13.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:1.8V; Gate Source Threshold Voltage Max:450mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 794257-SI4465ADY-T1-GE3 278-SI4465ADY-T1-GE3 SI4465ADY-T1-GE3TR-ND SI4465ADY-T1-GE3 880-SI4465ADY-T1-GE3 SI4465ADY-T1-GE3 SI4465ADY-T1-GE3 26R1880
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4465ADY-T1-GE3 SMD 8V 20A MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs MOSFET 8.0V 13.7A 3.0W 9.0mohm @ 4.5V Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P Channel Mosfet, -8V, 13.7A, Soic; Channel Type Vishay
PD 3000 to 6500 milliwatts 3000 milliwatts 3000 milliwatts 3000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width) TO-3
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel
Unlock Full Specs
to access all available technical data