Vishay Intertechnology, Inc. 30V 8A SOIC MOSFET Transistor SI4435DY-T1-E3

Description
Trans Mosfet P-ch 30V 8A 8-PIN SOIC N T/r Product overview: SI4435DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4435DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Mosfet P-ch 30V 8A 8-PIN SOIC N T/r Product overview: SI4435DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4435DY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 8A SOIC MOSFET Transistor
278-SI4435DY-T1-E3
30V 8A SOIC MOSFET Transistor 278-SI4435DY-T1-E3
Trans Mosfet P-ch 30V 8A 8-PIN SOIC N T/r Product overview: SI4435DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4435DY-T1-E3 can be used for catalog matching and distributor lookup.

Trans Mosfet P-ch 30V 8A 8-PIN SOIC N T/r Product overview: SI4435DY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4435DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 189882-SI4435DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
189882-SI4435DY-T1-E3
Discrete Semiconductor Products 189882-SI4435DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 189882-SI4435DY-T1-E 3 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: Si4435DY Alternative Parts (Cross-Reference): AF4835PSL; AP4435M; MMSF3305R2; IRF4435TR; Introduction Date: April 19, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 189882-SI4435DY-T1-E3
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: Si4435DY
Alternative Parts (Cross-Reference): AF4835PSL; AP4435M; MMSF3305R2; IRF4435TR;
Introduction Date: April 19, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4435DY-T1-E3 189882-SI4435DY-T1-E3
Product Name 30V 8A SOIC MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data