Vishay Intertechnology, Inc. 250V 2.1A SOIC MOSFET Transistor SI4434DY-T1-GE3

Description
N-CH MOSFET 250V 2.1A 155mR SOIC Product overview: SI4434DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 2.1A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 2.1A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4434DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 250V 2.1A 155mR SOIC Product overview: SI4434DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 2.1A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 2.1A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4434DY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 2.1A SOIC MOSFET Transistor
278-SI4434DY-T1-GE3
250V 2.1A SOIC MOSFET Transistor 278-SI4434DY-T1-GE3
N-CH MOSFET 250V 2.1A 155mR SOIC Product overview: SI4434DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 2.1A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 2.1A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4434DY-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 250V 2.1A 155mR SOIC Product overview: SI4434DY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 2.1A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 2.1A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI4434DY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4434DY-T1-GE3 - 894546-SI4434DY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4434DY-T1-GE3
894546-SI4434DY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4434DY-T1-GE3 894546-SI4434DY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894546-SI4434DY-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 250 V 2.1A (Ta) 1.56W (Ta) Surface Mount 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SI4434 Categories: Discrete Semiconductor Products Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SI4434DYT1GE3, SI4434DY-T1-GE3CT, SI4434DY-T1-GE3TR, SI4434DY-T1-GE3DKR

Manufacturer: Vishay
Win Source Part Number: 894546-SI4434DY-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 250 V 2.1A (Ta) 1.56W (Ta) Surface Mount 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI4434
Categories: Discrete Semiconductor Products
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI4434DYT1GE3, SI4434DY-T1-GE3CT, SI4434DY-T1-GE3TR, SI4434DY-T1-GE3DKR

Buy Now Datasheet
Single FETs, MOSFETs - SI4434DY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4434DY-T1-GE3TR-ND
Single FETs, MOSFETs SI4434DY-T1-GE3TR-ND
N-Channel 250V 2.1A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

N-Channel 250V 2.1A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI4434DY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI4434DY-T1-GE3CT-ND
Single FETs, MOSFETs SI4434DY-T1-GE3CT-ND
N-Channel 250V 2.1A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

N-Channel 250V 2.1A (Ta) 1.56W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 250V Vds 20V Vgs SO-8

MOSFET 250V Vds 20V Vgs SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI4434DY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI4434DY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI4434DY-T1-GE3
MOSFET N-CH 250V 2.1A 8SO

MOSFET N-CH 250V 2.1A 8SO

Supplier's Site
MOSFET N-CH 250V 2.1A 8-SOIC - 880-SI4434DY-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 250V 2.1A 8-SOIC
880-SI4434DY-T1-GE3
MOSFET N-CH 250V 2.1A 8-SOIC 880-SI4434DY-T1-GE3
MOSFET N-CH 250V 2.1A 8-SOIC

MOSFET N-CH 250V 2.1A 8-SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI4434DY-T1-GE3 894546-SI4434DY-T1-GE3 SI4434DY-T1-GE3TR-ND SI4434DY-T1-GE3 SI4434DY-T1-GE3 880-SI4434DY-T1-GE3
Product Name 250V 2.1A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI4434DY-T1-GE3 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 250V 2.1A 8-SOIC
Polarity N-Channel N-Channel N-Channel
PD 1560 milliwatts 1560 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SOIC "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data