Vishay Intertechnology, Inc. MOSFET Si4434ADY-T1-GE3

Description
MOSFET 250V Vds 20V Vgs SO-8
Description
MOSFET 250V Vds 20V Vgs SO-8
Datasheet
Datasheet Summary
Powered by GS/AI

N-Channel 250 V MOSFET in an SO-8 package, designed for DC/DC and boost converters, load switching, and LED backlighting. It has a maximum drain-source on-state resistance of 0.150 Ω at 10 V gate-source voltage and 0.170 Ω at 7.5 V, with a continuous drain current of 4.1 A at 25 °C and 2.8 A at 150 °C junction temperature. The device supports a pulsed drain current of 25 A, single pulse avalanche energy of 7.2 mJ, and operates from -55 °C to 150 °C. Thermal resistance is 36 °C/W junction-to-ambient for transient conditions and 16 °C/W junction-to-foot. The part is lead-free, halogen-free, and meets RoHS compliance.

Datasheet Summary
Powered by GS/AI

N-Channel 250 V MOSFET in an SO-8 package, designed for DC/DC and boost converters, load switching, and LED backlighting. It has a maximum drain-source on-state resistance of 0.150 Ω at 10 V gate-source voltage and 0.170 Ω at 7.5 V, with a continuous drain current of 4.1 A at 25 °C and 2.8 A at 150 °C junction temperature. The device supports a pulsed drain current of 25 A, single pulse avalanche energy of 7.2 mJ, and operates from -55 °C to 150 °C. Thermal resistance is 36 °C/W junction-to-ambient for transient conditions and 16 °C/W junction-to-foot. The part is lead-free, halogen-free, and meets RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
MOSFET 250V Vds 20V Vgs SO-8

MOSFET 250V Vds 20V Vgs SO-8

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number Si4434ADY-T1-GE3
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type V-dfn3333
View Details
CSD15571Q2 20-V N-Channel NexFET? Power MOSFET - CSD15571Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 20 volts
rDS(on) 0.0192 ohms
View Details
7 suppliers
 - 2EDN8534RXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TSSOP-8
Packing Method Tape Reel; Tape & Reel
View Details